NETGEAR Inc. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| 802.11ac Dual Band Gigabit Got game? Well, this is the router for you! Built with gaming, streaming and mobile devices in mind, this next generation gigabit WiFi router has a... | |
| Accelerate Your Internet Experience Now DSL broadband users can also have blazing fast WiFi in one stylish device. AC1200 WiFi brings next generation technology into your home for smooth HD... | |
| Blazing Fast High-Speed Cable Internet Access With speeds up to 960 Mbps and 24X faster than DOCSIS 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you... | |
| Boost Your Gaming and Streaming Experience The NETGEAR C6900 is CableLabs DOCSIS® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with... | |
| Fast Cable Internet Access Get 16 times faster download speeds, up to 680 Mbps‡, with this 2-in-1 AC1600 WiFi router and integrated DOCSIS 3.0 cable modem for streaming HD videos,... | |
| Fast ISP Access. No Equipment Lease. Connect directly to your cable Internet Service Provider and avoid paying for the use of their modem. Get the speed you need for streaming... | |
| Faster Cable Internet. Dual-Band WiFi. One Device. Get all the speed you need from your cable provider without paying monthly modem rental fees. This 2-in-1 dual-band WiFi router and DOCSIS... | |
| Faster Cable Internet. Reliable WiFi. One Device. Get the new, faster speeds cable providers are offering without taking on their cable modem rental fees. This 2-in-1 WiFi router and DOCSIS... | |
| Faster Connections. Effortless Streaming. The NETGEAR C6220 is CableLabs DOCSIS® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with combined speeds... | |
| Faster Internet. Better WiFi. One Device. Take advantage of the new, higher speeds cable providers are offering—without taking on their cable modem rental fees. This 2-in-1 WiFi router and DOCSIS... | |
| Get fast streaming with advanced mobile WiFi The Nighthawk® LTE Mobile Hotspot Router upgrades the Wi-Fi experience. fast speed for downloading, streaming and media sharing - everything you do... | |
| Gigabit Speeds. Faster Downloads. Smoother Streams. The NETGEAR CM700 High Speed Cable Modem provides a connection to high-speed cable Internet with speeds up to 1.4 Gbps‡. It is CableLabs® | |
| Industry’s First DOCSIS® 3.1 CableLabs® Certified Cable Modem Router NETGEAR® Nighthawk® X4S AC3200 WiFi DOCSIS® 3.1 Ultra-High Speed Cable Modem Router is the industry’s fastest... | |
| Industry's First Cable Modem Supporting Gigabit Service Plans The NETGEAR CM1000 Ultra-High Speed Cable Modem provides a connection to high-speed cable Internet with speeds up to 1 Gbps†. It is... | |
| Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340 Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to... | |
| Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to spare. | |
| Powerful Performance for Your Home 802.11ac Dual Band Gigabit Improve your WiFi speed and reliability with this AC1750 Smart WiFi Router, delivering speeds up to 1750Mbps. With poweful antennas and... | |
| The Next Wave in WiFi 802.11ac Dual Band Gigabit The Nighthawk X4 AC2350 WiFi Router with Quad-Stream X4 Architecture, delivers the single fastest WiFi connection, up to 1.73Gbps, and a... | |
| There’s fast, faster, and then there’s the AC1750. Grab the highest cable speed currently available and AC WiFi in one smoking fast device. The AC1750 WiFi router and integrated DOCSIS... | |
| Zooming Fast High-Speed Cable Internet Access With speeds up to 680Mbps and 16x faster than 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming... | |
| <h2>Cable Modem with XFINITY Voice</h2> <p>The NETGEAR CM500V Cable Modem for Internet & Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs<sup>®< /sup> certified DOCSIS<sup>®</su... | |
| 802.11ac Dual Band Gigabit Extreme Performance and Speeds Get ready to game and stream with the Nighthawk AC1900 Smart WiFi router. With up to 1900 Mbps and dual core processor,... | |
| 802.11ac Dual Band Gigabit Keep the Streams Flowing Keep your many WiFi devices streaming effortlessly with AC WiFi technology that delivers the speed, range, and reliability you need. Avoid wireless... | |
| 802.11ac Dual Band Gigabit Lock in Better Connections. Unleash Faster Speed. The dual band AC750 WiFi Router was made for the larger media demands of today’s multi-device homes. Simultaneous dual... | |
| 802.11ac Dual Band Gigabit Maximum Speed. Optimum Ease. Next generation Gigabit WiFi technology has arrived. Get 3x faster access and more reliable streaming for your home computers and mobile devices. | |
| 802.11ac Dual Band Gigabit Powerful Performance. Smoother Streaming. NETGEAR Nighthawk AC1900 Smart WiFi Router is built to handle all your high-bandwidth online activities with features that will keep you connected... | |
| 802.11ac Dual Band Gigabit Simultaneous Streaming to More Devices. The Nighthawk X6S AC3000 Router with breakthrough Tri-Band WiFi technology delivers a massive combined wireless speed of up to 3.0 Gbps. | |
| 802.11ac Dual Band Gigabit Smart Homes Demand A Smarter Network The future of WiFi home networking is now. All of your current and future connected devices will benefit from 3x... | |
| 802.11ac Dual Band Gigabit Stronger, Faster, And More Reliable Connections The NETGEAR AC1600 Smart WiFi Router with dual band Gigabit delivers AC1600 WiFi and Gigabit Ethernet speeds. It offers the... | |
| 802.11ac Dual Band Gigabit WiFi at Nighthawk Speeds Get ready to game and stream with the Nighthawk AC1750 Smart WiFi router. With up to 1750Mbps and a powerful dual core... | |
| 802.11ac Dual Band Gigabit WiFi At The Speed Of Wow! The future of home networking is here…and it’s fast! AC WiFi is the newest technology, perfectly matched to all the... | |
| 802.11ac Dual Band Quad Stream Gigabit Ranked #1 for Best Router Performance - March 2016 Fastest gaming performance. Unmatched processing power. Superior WiFi technology. Nighthawk® X4S AC2600 Smart WiFi... | |
| 802.11ac Dual Band Better Streaming & Online Gaming The NETGEAR AC1000 Dual Band WiFi Router offers improved performance and wireless coverage for your entire home. With up to 300+700 Mbps† | |
| 802.11ac Dual Band Better Streaming & Online Gaming The NETGEAR AC1200 Dual Band WiFi Router delivering AC WiFi speed 3x faster than older standards. This router offers improved performance and... | |
| 802.11ac Dual Band Next Generation WiFi Now New AC WiFi technology delivers the speed, range and reliability you need to keep even the latest WiFi devices humming along. Play tunes... | |
| 802.11ac Dual Band Powerful Performance. Smoother Streaming. The NETGEAR AC750 Dual Band WiFi Router delivers 300+433 Mbps† WiFi speeds, up to 3x faster than 802.11n. Simultaneous dual band reduces interference... | |
| 802.11ac Quad Stream Wave2 WiFi Ultimate 4K Streaming & VR Gaming Nighthawk® X10 AD7000 Smart WiFi Router is the industry’s fastest router for media streaming with Plex media server. | |
| 802.11ac Tri-Band Gigabit More WiFi for More Devices There's never been WiFi like it. The Nighthawk X6 AC3200 Router with breakthrough Tri-Band WiFi technology was built to connect to each... | |
| 802.11ac Tri-Band Gigabit Stream Faster. Game Stronger. The Nighthawk® X6S AC4000 Router, with breakthrough Tri-band WiFi and multi-user MIMO (MU-MIMO) is ideal for simultaneous streaming to many WiFi devices... | |
| 802.11ac Tri-Band Gigabit Unmatched WiFi Performance With breakthrough Tri-Band WiFi technology, the Nighthawk X6 AC3000 WiFi Router gives you fast connections with for all your wireless devices. Let the X6... | |
| 802.11ac Tri-Band Quad Stream Gigabit The Next Wave in WiFi The Nighthawk X8 AC5000 Smart WiFi Router's Tri-Band WiFi and Quad Stream performance boosts its combined wireless speeds to up... | |
| 802.11ac Tri-Band Quad Stream Gigabit The Next Wave in WiFi The Nighthawk X8 AC5300 Smart WiFi Router is the next wave in WiFi. Tri-Band WiFi and Quad Stream performance boosts... | |
| 802.11n Dual Band & Built-in 2TB Storage Back-Up. Media. WiFi. All In One. The Center of Your Digital Home. Why worry about your precious photos and media? Why shop around... | |
| 802.11n Dual Band & Built-in Storage Bay (Diskless) Back-Up. Media. WiFi. All In One. The Center of Your Digital Home. Why worry about your precious photos and media? Why shop... | |
| 802.11n Dual Band Gigabit Dual Band. Multi Player. Unlimited Streaming. Two bands are better than one, especially when they keep you connected. Dual band WiFi means less wireless interference from... | |
| 802.11n Dual Band Gigabit Incredibly Fast. Amazingly Easy. Fast. Reliable. Simple. The N900 WiFi router has everything you need for a high-performance smart home network. Dual band technology with combined... | |
| 802.11n Dual Band—Premium Edition Media Lovers Deserve A Great Network These days, you need better WiFi to stream more of the content you love. The big TV streams HD, the... | |
| 802.11n Dual Band Strong and Steady. Speedy and Secure. Dual band WiFi keeps a strong, steady signal flowing throughout your home. The kids will love speedy online gaming and action... | |
| 802.11n Gigabit Open-Source for Endless Fun Designed for Linux developers and enthusiasts, this open-source N300 WiFi router has the speed and range for smooth video and reliable connectivity. A USB... | |
| 802.11n Gigabit WiFi With Reach Get all the WiFi features you need, plus extra signal range. Detachable external antennas let you easily upgrade for more WiFi reach. Gigabit wired connections... | |
| 802.11n External Antennas. Add Speed. Add Range. Focus your WiFi signal strength for faster downloads and better gaming with the N300 WiFi Router. Thanks to external 5dBi antennas, the N300... | |
| 802.11n It’s Nice To Share. And Stream A USB port lets you connect a hard drive for wireless sharing and streaming. This N300 WiFi router is ideal for medium size... | |
| 802.11n Maximize Your WiFi. Minimize Your Setup. Get the maximum speed availble on 11n WiFi plus extra range from Power Boost external antennas. High-performance for faster downloads, Internet gaming and... | |
| 802.11n Secure, Share and Extend WiFi. Wherever You Go. Instantly share any public Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router... | |
| 802.11n Simple. Secure. Superb. WiFi without worry. NETGEAR makes it easy to add wireless networking in your home. Set up has never been simpler. Secure connections are as easy as... | |
| 802.11n WiFi For Your Work And Play Wirelessly connect all of your computers and mobile devices. N300 WiFi speed lets you simultaneously download, stream music and video, and game online. | |
| Dead Spot Terminator - 802.11ac Dual Band Gigabit Eliminate Your WiFi Dead Zones The Nighthawk DST AC1900 Router and Adapter is a Dead Spot Terminator solution, eliminating your WiFi dead... | |
| Get top combined WiFi speeds of up to 1.9Gbps with AC1900 in this 2-in-1 CableLabs DOCSIS® 3.0 Cable Modem and WiFi Router. Ensure uninterrupted HD video streaming with industry's first... | |
| Instantly share any Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router and Range Extender. No longer pay multiple access fees for each... | |
| Orbi WiFi Systems are designed for a broad range of home environments, from apartments and lofts to single family homes and sprawling estates. Enjoy the convenience of having single WiFi... | |
| The best 802.11ac WiFi router, just got better! Built with gaming, streaming and mobile devices in mind, this gigabit WiFi router supports MU-MIMO for simultaneous streaming and delivers extreme speed... | |
| The NETGEAR AC1200 Smart WiFi Router delivers AC1200 WiFi and Gigabit Ethernet speeds so you can enjoy the speed and reliability needed for applications such as lag-free multiple HD video... | |
| The NETGEAR CM500V Cable Modem for Internet & Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs® certified DOCSIS® 3.0 is 16X faster... | |
| Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5... | |
| Nighthawk X10 with 802.11ac and 802.11ad WiFi technology delivers ultra-smooth 4K streaming, VR gaming and instant downloads. With a powerful 1.7GHz Quad-Core Processor and Quad-Stream architecture, you can enjoy combined... |