NETGEAR Inc. 10-Gigabit Smart Managed Pro Switches XS Series

Description
As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost. The NETGEAR XS708T, XS712Tv2, XS716T, XS728T, and XS748T are powerful Smart Managed Switches that come with 8, 12, 16, 24, or 44 10-Gigabit Copper ports and either 2 Shared (Combo) Copper/SFP+ ports (XS708T/XS712Tv2/XS7 16T) or 4 additional Dedicated SFP+ ports (XS728T/XS748T) for 10G Fiber links. The NETGEAR 10-Gigabit Smart Managed Pro Switches are purposely designed as a cost-effective way to provide 10G connections to 10G-capable servers and NAS (Network Attached Storage) systems. They can be used at the “center of a small business network” or as an aggregation / access switch in a larger organization including workgroup access, connecting to a 10‑Gigabit NETGEAR Fully Managed Switch on one end and extending the 10G connections to the edge. The XS708T, XS712Tv2 and XS716T are also ideal for smaller workgroups that need high bandwidth for sharing, collaborating, editing, and publishing high-density content like video or animation. Comprehensive L2+/Layer 3 Lite Features The 10G Smart Managed Switches provide comprehensive L2+/Layer 3 Lite features in order to meet current and future needs on virtualization, converged networking and mobility. Some of the main features include: Advanced VLAN features such as Protocol-based VLAN, MAC-based (Media Access Control) VLAN and 802.1x Guest VLAN Advanced QoS (Quality of Service) with L2/ L3/L4 awareness and 8 priority queues IPv4 and IPv6 static routing Private VLAN Dynamic VLAN assignment IGMP and MLD snooping Advanced Security IPv6 for management, QoS and ACL 10-Gigabit Transition with BASE-T 10GBASE-T, like other BASE-T technologies, uses the standard RJ-45 Ethernet jack It is backward compatible, auto-negotiating between higher and lower speeds – thereby not forcing an all-at-once network equipment upgrade Cat 5 / Cat 5e are supported for Gigabit speeds up to 100 meters Cat 6 twisted pair copper cabling supports 10-Gigabit speeds up to 45 meters Cat 6a or newer Cat 7 cabling will allow for up to 100 meter 10GBASE-T connections
Datasheet
Description
As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost. The NETGEAR XS708T, XS712Tv2, XS716T, XS728T, and XS748T are powerful Smart Managed Switches that come with 8, 12, 16, 24, or 44 10-Gigabit Copper ports and either 2 Shared (Combo) Copper/SFP+ ports (XS708T/XS712Tv2/XS7 16T) or 4 additional Dedicated SFP+ ports (XS728T/XS748T) for 10G Fiber links. The NETGEAR 10-Gigabit Smart Managed Pro Switches are purposely designed as a cost-effective way to provide 10G connections to 10G-capable servers and NAS (Network Attached Storage) systems. They can be used at the “center of a small business network” or as an aggregation / access switch in a larger organization including workgroup access, connecting to a 10‑Gigabit NETGEAR Fully Managed Switch on one end and extending the 10G connections to the edge. The XS708T, XS712Tv2 and XS716T are also ideal for smaller workgroups that need high bandwidth for sharing, collaborating, editing, and publishing high-density content like video or animation. Comprehensive L2+/Layer 3 Lite Features The 10G Smart Managed Switches provide comprehensive L2+/Layer 3 Lite features in order to meet current and future needs on virtualization, converged networking and mobility. Some of the main features include: Advanced VLAN features such as Protocol-based VLAN, MAC-based (Media Access Control) VLAN and 802.1x Guest VLAN Advanced QoS (Quality of Service) with L2/ L3/L4 awareness and 8 priority queues IPv4 and IPv6 static routing Private VLAN Dynamic VLAN assignment IGMP and MLD snooping Advanced Security IPv6 for management, QoS and ACL 10-Gigabit Transition with BASE-T 10GBASE-T, like other BASE-T technologies, uses the standard RJ-45 Ethernet jack It is backward compatible, auto-negotiating between higher and lower speeds – thereby not forcing an all-at-once network equipment upgrade Cat 5 / Cat 5e are supported for Gigabit speeds up to 100 meters Cat 6 twisted pair copper cabling supports 10-Gigabit speeds up to 45 meters Cat 6a or newer Cat 7 cabling will allow for up to 100 meter 10GBASE-T connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Gigabit Smart Managed Pro Switches - XS Series - NETGEAR Inc.
Santa Clara, CA, USA
10-Gigabit Smart Managed Pro Switches
XS Series
10-Gigabit Smart Managed Pro Switches XS Series
As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost. The NETGEAR XS708T, XS712Tv2, XS716T, XS728T, and XS748T are powerful Smart Managed Switches that come with 8, 12, 16, 24, or 44 10-Gigabit Copper ports and either 2 Shared (Combo) Copper/SFP+ ports (XS708T/XS712Tv2/XS7 16T) or 4 additional Dedicated SFP+ ports (XS728T/XS748T) for 10G Fiber links. The NETGEAR 10-Gigabit Smart Managed Pro Switches are purposely designed as a cost-effective way to provide 10G connections to 10G-capable servers and NAS (Network Attached Storage) systems. They can be used at the “center of a small business network” or as an aggregation / access switch in a larger organization including workgroup access, connecting to a 10‑Gigabit NETGEAR Fully Managed Switch on one end and extending the 10G connections to the edge. The XS708T, XS712Tv2 and XS716T are also ideal for smaller workgroups that need high bandwidth for sharing, collaborating, editing, and publishing high-density content like video or animation. Comprehensive L2+/Layer 3 Lite Features The 10G Smart Managed Switches provide comprehensive L2+/Layer 3 Lite features in order to meet current and future needs on virtualization, converged networking and mobility. Some of the main features include: Advanced VLAN features such as Protocol-based VLAN, MAC-based (Media Access Control) VLAN and 802.1x Guest VLAN Advanced QoS (Quality of Service) with L2/ L3/L4 awareness and 8 priority queues IPv4 and IPv6 static routing Private VLAN Dynamic VLAN assignment IGMP and MLD snooping Advanced Security IPv6 for management, QoS and ACL 10-Gigabit Transition with BASE-T 10GBASE-T, like other BASE-T technologies, uses the standard RJ-45 Ethernet jack It is backward compatible, auto-negotiating between higher and lower speeds – thereby not forcing an all-at-once network equipment upgrade Cat 5 / Cat 5e are supported for Gigabit speeds up to 100 meters Cat 6 twisted pair copper cabling supports 10-Gigabit speeds up to 45 meters Cat 6a or newer Cat 7 cabling will allow for up to 100 meter 10GBASE-T connections

As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost.

The NETGEAR XS708T, XS712Tv2, XS716T, XS728T, and XS748T are powerful Smart Managed Switches that come with 8, 12, 16, 24, or 44 10-Gigabit Copper ports and either 2 Shared (Combo) Copper/SFP+ ports (XS708T/XS712Tv2/XS716T) or 4 additional Dedicated SFP+ ports (XS728T/XS748T) for 10G Fiber links. The NETGEAR 10-Gigabit Smart Managed Pro Switches are purposely designed as a cost-effective way to provide 10G connections to 10G-capable servers and NAS (Network Attached Storage) systems. They can be used at the “center of a small business network” or as an aggregation / access switch in a larger organization including workgroup access, connecting to a 10‑Gigabit NETGEAR Fully Managed Switch on one end and extending the 10G connections to the edge. The XS708T, XS712Tv2 and XS716T are also ideal for smaller workgroups that need high bandwidth for sharing, collaborating, editing, and publishing high-density content like video or animation.

Comprehensive L2+/Layer 3 Lite Features

The 10G Smart Managed Switches provide comprehensive L2+/Layer 3 Lite features in order to meet current and future needs on virtualization, converged networking and mobility. Some of the main features include:

  • Advanced VLAN features such as Protocol-based VLAN, MAC-based (Media Access Control) VLAN and 802.1x Guest VLAN
  • Advanced QoS (Quality of Service) with L2/ L3/L4 awareness and 8 priority queues
  • IPv4 and IPv6 static routing
  • Private VLAN
  • Dynamic VLAN assignment
  • IGMP and MLD snooping
  • Advanced Security
  • IPv6 for management, QoS and ACL

10-Gigabit Transition with BASE-T

  • 10GBASE-T, like other BASE-T technologies, uses the standard RJ-45 Ethernet jack
  • It is backward compatible, auto-negotiating between higher and lower speeds – thereby not forcing an all-at-once network equipment upgrade
  • Cat 5 / Cat 5e are supported for Gigabit speeds up to 100 meters
  • Cat 6 twisted pair copper cabling supports 10-Gigabit speeds up to 45 meters
  • Cat 6a or newer Cat 7 cabling will allow for up to 100 meter 10GBASE-T connections
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number XS Series
Product Name 10-Gigabit Smart Managed Pro Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details