NETGEAR Inc. Datasheets for Network Firewalls
Network firewalls protect computer networks against unauthorized use or attack. They permit or deny access to private network devices and applications, and represent an important part of an organization's overall security policy. Firewalls may be software applications, hardware devices (such as routers), or a combination of both. They include turnkey products that are relatively easy to install as well as complex, multi-layer installations that require the expertise of a certified network administrator.
Network Firewalls: Learn more
| Product Name | Notes |
|---|---|
| 802.11ac Dual Band Gigabit Got game? Well, this is the router for you! Built with gaming, streaming and mobile devices in mind, this next generation gigabit WiFi router has a... | |
| Powerful Performance for Your Home 802.11ac Dual Band Gigabit Improve your WiFi speed and reliability with this AC1750 Smart WiFi Router, delivering speeds up to 1750Mbps. With poweful antennas and... | |
| The Next Wave in WiFi 802.11ac Dual Band Gigabit The Nighthawk X4 AC2350 WiFi Router with Quad-Stream X4 Architecture, delivers the single fastest WiFi connection, up to 1.73Gbps, and a... | |
| Next-Gen Enterprise Security for Today’s Business The ProSECURE® UTM series of all-in-one next-generation firewalls combine an advanced application firewall with best-of-breed enterprise-strength security technologies such as anti-virus, anti-spam, Web... | |
| 802.11ac Dual Band Gigabit Extreme Performance and Speeds Get ready to game and stream with the Nighthawk AC1900 Smart WiFi router. With up to 1900 Mbps and dual core processor,... | |
| 802.11ac Dual Band Gigabit Keep the Streams Flowing Keep your many WiFi devices streaming effortlessly with AC WiFi technology that delivers the speed, range, and reliability you need. Avoid wireless... | |
| 802.11ac Dual Band Gigabit Lock in Better Connections. Unleash Faster Speed. The dual band AC750 WiFi Router was made for the larger media demands of today’s multi-device homes. Simultaneous dual... | |
| 802.11ac Dual Band Gigabit Maximum Speed. Optimum Ease. Next generation Gigabit WiFi technology has arrived. Get 3x faster access and more reliable streaming for your home computers and mobile devices. | |
| 802.11ac Dual Band Gigabit Powerful Performance. Smoother Streaming. NETGEAR Nighthawk AC1900 Smart WiFi Router is built to handle all your high-bandwidth online activities with features that will keep you connected... | |
| 802.11ac Dual Band Gigabit Simultaneous Streaming to More Devices. The Nighthawk X6S AC3000 Router with breakthrough Tri-Band WiFi technology delivers a massive combined wireless speed of up to 3.0 Gbps. | |
| 802.11ac Dual Band Gigabit Smart Homes Demand A Smarter Network The future of WiFi home networking is now. All of your current and future connected devices will benefit from 3x... | |
| 802.11ac Dual Band Gigabit Stronger, Faster, And More Reliable Connections The NETGEAR AC1600 Smart WiFi Router with dual band Gigabit delivers AC1600 WiFi and Gigabit Ethernet speeds. It offers the... | |
| 802.11ac Dual Band Gigabit WiFi at Nighthawk Speeds Get ready to game and stream with the Nighthawk AC1750 Smart WiFi router. With up to 1750Mbps and a powerful dual core... | |
| 802.11ac Dual Band Gigabit WiFi At The Speed Of Wow! The future of home networking is here…and it’s fast! AC WiFi is the newest technology, perfectly matched to all the... | |
| 802.11ac Dual Band Quad Stream Gigabit Ranked #1 for Best Router Performance - March 2016 Fastest gaming performance. Unmatched processing power. Superior WiFi technology. Nighthawk® X4S AC2600 Smart WiFi... | |
| 802.11ac Dual Band Better Streaming & Online Gaming The NETGEAR AC1000 Dual Band WiFi Router offers improved performance and wireless coverage for your entire home. With up to 300+700 Mbps† | |
| 802.11ac Dual Band Better Streaming & Online Gaming The NETGEAR AC1200 Dual Band WiFi Router delivering AC WiFi speed 3x faster than older standards. This router offers improved performance and... | |
| 802.11ac Dual Band Next Generation WiFi Now New AC WiFi technology delivers the speed, range and reliability you need to keep even the latest WiFi devices humming along. Play tunes... | |
| 802.11ac Dual Band Powerful Performance. Smoother Streaming. The NETGEAR AC750 Dual Band WiFi Router delivers 300+433 Mbps† WiFi speeds, up to 3x faster than 802.11n. Simultaneous dual band reduces interference... | |
| 802.11ac Quad Stream Wave2 WiFi Ultimate 4K Streaming & VR Gaming Nighthawk® X10 AD7000 Smart WiFi Router is the industry’s fastest router for media streaming with Plex media server. | |
| 802.11ac Tri-Band Gigabit More WiFi for More Devices There's never been WiFi like it. The Nighthawk X6 AC3200 Router with breakthrough Tri-Band WiFi technology was built to connect to each... | |
| 802.11ac Tri-Band Gigabit Stream Faster. Game Stronger. The Nighthawk® X6S AC4000 Router, with breakthrough Tri-band WiFi and multi-user MIMO (MU-MIMO) is ideal for simultaneous streaming to many WiFi devices... | |
| 802.11ac Tri-Band Gigabit Unmatched WiFi Performance With breakthrough Tri-Band WiFi technology, the Nighthawk X6 AC3000 WiFi Router gives you fast connections with for all your wireless devices. Let the X6... | |
| 802.11ac Tri-Band Quad Stream Gigabit The Next Wave in WiFi The Nighthawk X8 AC5000 Smart WiFi Router's Tri-Band WiFi and Quad Stream performance boosts its combined wireless speeds to up... | |
| 802.11ac Tri-Band Quad Stream Gigabit The Next Wave in WiFi The Nighthawk X8 AC5300 Smart WiFi Router is the next wave in WiFi. Tri-Band WiFi and Quad Stream performance boosts... | |
| 802.11n Dual Band & Built-in 2TB Storage Back-Up. Media. WiFi. All In One. The Center of Your Digital Home. Why worry about your precious photos and media? Why shop around... | |
| 802.11n Dual Band & Built-in Storage Bay (Diskless) Back-Up. Media. WiFi. All In One. The Center of Your Digital Home. Why worry about your precious photos and media? Why shop... | |
| 802.11n Dual Band Gigabit Dual Band. Multi Player. Unlimited Streaming. Two bands are better than one, especially when they keep you connected. Dual band WiFi means less wireless interference from... | |
| 802.11n Dual Band Gigabit Incredibly Fast. Amazingly Easy. Fast. Reliable. Simple. The N900 WiFi router has everything you need for a high-performance smart home network. Dual band technology with combined... | |
| 802.11n Dual Band—Premium Edition Media Lovers Deserve A Great Network These days, you need better WiFi to stream more of the content you love. The big TV streams HD, the... | |
| 802.11n Dual Band Strong and Steady. Speedy and Secure. Dual band WiFi keeps a strong, steady signal flowing throughout your home. The kids will love speedy online gaming and action... | |
| 802.11n Gigabit Open-Source for Endless Fun Designed for Linux developers and enthusiasts, this open-source N300 WiFi router has the speed and range for smooth video and reliable connectivity. A USB... | |
| 802.11n Gigabit WiFi With Reach Get all the WiFi features you need, plus extra signal range. Detachable external antennas let you easily upgrade for more WiFi reach. Gigabit wired connections... | |
| 802.11n External Antennas. Add Speed. Add Range. Focus your WiFi signal strength for faster downloads and better gaming with the N300 WiFi Router. Thanks to external 5dBi antennas, the N300... | |
| 802.11n It’s Nice To Share. And Stream A USB port lets you connect a hard drive for wireless sharing and streaming. This N300 WiFi router is ideal for medium size... | |
| 802.11n Maximize Your WiFi. Minimize Your Setup. Get the maximum speed availble on 11n WiFi plus extra range from Power Boost external antennas. High-performance for faster downloads, Internet gaming and... | |
| 802.11n Secure, Share and Extend WiFi. Wherever You Go. Instantly share any public Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router... | |
| 802.11n Simple. Secure. Superb. WiFi without worry. NETGEAR makes it easy to add wireless networking in your home. Set up has never been simpler. Secure connections are as easy as... | |
| 802.11n WiFi For Your Work And Play Wirelessly connect all of your computers and mobile devices. N300 WiFi speed lets you simultaneously download, stream music and video, and game online. | |
| Business Class Firewalls with Secure VPN Access NETGEAR ProSAFE® business-class VPN Firewalls are ideal for remote/branch offices and telecommuters and deliver full secure network access between headquarter locations, remote/branch... | |
| Dead Spot Terminator - 802.11ac Dual Band Gigabit Eliminate Your WiFi Dead Zones The Nighthawk DST AC1900 Router and Adapter is a Dead Spot Terminator solution, eliminating your WiFi dead... | |
| Instantly share any Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router and Range Extender. No longer pay multiple access fees for each... | |
| The best 802.11ac WiFi router, just got better! Built with gaming, streaming and mobile devices in mind, this gigabit WiFi router supports MU-MIMO for simultaneous streaming and delivers extreme speed... | |
| The NETGEAR AC1200 Smart WiFi Router delivers AC1200 WiFi and Gigabit Ethernet speeds so you can enjoy the speed and reliability needed for applications such as lag-free multiple HD video... | |
| Nighthawk X10 with 802.11ac and 802.11ad WiFi technology delivers ultra-smooth 4K streaming, VR gaming and instant downloads. With a powerful 1.7GHz Quad-Core Processor and Quad-Stream architecture, you can enjoy combined... |