NETGEAR Inc. Datasheets for Data Storage Systems
Data storage systems are used to store, protect and manage computer data. Many types of disk drives and tape drives are available.
Data Storage Systems: Learn more
| Product Name | Notes |
|---|---|
| 2 Bays with up to 20 TB total storage ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage,... | |
| 4 Bays with up to 40 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has a built-in 10Gig Ethernet port and is the... | |
| 4 Bays with up to 40 TB total storage ReadyNAS 424 enables all the features a smart and modern business is looking for in a single, compact solution: file storage,... | |
| 8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the... | |
| Media Hub for Your Home Fast Secure Access and Backup ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to... | |
| Media Hub for Your Home Fully Secure. Full HD. The ReadyNAS 212 is the industry’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p... | |
| Office Hub for Small Business and Advanced Home Users Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events... | |
| The High-End Office-Hub for Small and Medium Business Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and... | |
| The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and... | |
| The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second... |