NETGEAR Inc. LAN Access and Aggregation Chassis Switches M6100 Series: Multifunctional

Description
M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments, as well as 1G / 10G mixed infrastructures in server rooms. Innovative distributed fabric provides non-stop forwarding resiliency and world-class availability - including passive backplane, hitless failover, redundant fabric and redundant management - without having to pay the exorbitant acquisition and maintenance costs associated by other networking vendors in this class. Key Features Proficient access layer in campus LAN networks, and competent distribution or core layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including PBR, BGP, DCBX, PFC, ETS and FCoE FIP 1.4 Tbps switching and routing capacity, passive backplane, management and fabric nonstop forwarding redundancy Up to 144 (Gigabit) ports, or 72 (10 Gigabit) ports, or a combination of both in dense form factor models PoE+ (30 watts per port) and UPOE (60 watts per port) modular, flexible implementation Ultra-low latency and scalable table size with 32K MAC, 8K ARP/NDP, 4K VLANs, 12K routes
Datasheet
Description
M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments, as well as 1G / 10G mixed infrastructures in server rooms. Innovative distributed fabric provides non-stop forwarding resiliency and world-class availability - including passive backplane, hitless failover, redundant fabric and redundant management - without having to pay the exorbitant acquisition and maintenance costs associated by other networking vendors in this class. Key Features Proficient access layer in campus LAN networks, and competent distribution or core layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including PBR, BGP, DCBX, PFC, ETS and FCoE FIP 1.4 Tbps switching and routing capacity, passive backplane, management and fabric nonstop forwarding redundancy Up to 144 (Gigabit) ports, or 72 (10 Gigabit) ports, or a combination of both in dense form factor models PoE+ (30 watts per port) and UPOE (60 watts per port) modular, flexible implementation Ultra-low latency and scalable table size with 32K MAC, 8K ARP/NDP, 4K VLANs, 12K routes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LAN Access and Aggregation Chassis Switches - M6100 Series: Multifunctional - NETGEAR Inc.
Santa Clara, CA, USA
LAN Access and Aggregation Chassis Switches
M6100 Series: Multifunctional
LAN Access and Aggregation Chassis Switches M6100 Series: Multifunctional
M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments, as well as 1G / 10G mixed infrastructures in server rooms. Innovative distributed fabric provides non-stop forwarding resiliency and world-class availability - including passive backplane, hitless failover, redundant fabric and redundant management - without having to pay the exorbitant acquisition and maintenance costs associated by other networking vendors in this class. Key Features Proficient access layer in campus LAN networks, and competent distribution or core layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including PBR, BGP, DCBX, PFC, ETS and FCoE FIP 1.4 Tbps switching and routing capacity, passive backplane, management and fabric nonstop forwarding redundancy Up to 144 (Gigabit) ports, or 72 (10 Gigabit) ports, or a combination of both in dense form factor models PoE+ (30 watts per port) and UPOE (60 watts per port) modular, flexible implementation Ultra-low latency and scalable table size with 32K MAC, 8K ARP/NDP, 4K VLANs, 12K routes

M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point.

The NETGEAR® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments, as well as 1G / 10G mixed infrastructures in server rooms. Innovative distributed fabric provides non-stop forwarding resiliency and world-class availability - including passive backplane, hitless failover, redundant fabric and redundant management - without having to pay the exorbitant acquisition and maintenance costs associated by other networking vendors in this class.

Key Features

  • Proficient access layer in campus LAN networks, and competent distribution or core layer for midsize organizations networks
  • Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including PBR, BGP, DCBX, PFC, ETS and FCoE FIP
  • 1.4 Tbps switching and routing capacity, passive backplane, management and fabric nonstop forwarding redundancy
  • Up to 144 (Gigabit) ports, or 72 (10 Gigabit) ports, or a combination of both in dense form factor models
  • PoE+ (30 watts per port) and UPOE (60 watts per port) modular, flexible implementation
  • Ultra-low latency and scalable table size with 32K MAC, 8K ARP/NDP, 4K VLANs, 12K routes
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number M6100 Series: Multifunctional
Product Name LAN Access and Aggregation Chassis Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PROFINET to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 2502739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Data Rate 0.1000 Gbps
View Details