Subminiature photomicrosensor with remote amplifier
Miniature Sensing Heads with In-Line Cable Amplifier for Flexible Mounting.
30 cm sensing distance with 2 mm diameter minimum object size
Detects objects as small as 0.5mm using supplied slits
Slim amplifier (12 H x 7.5 W x 50 D mm) with NPN output
12 to 24 VDC supply voltage
IP64 enclosure rating
Subminiature photomicrosensor with remote amplifier
Miniature Sensing Heads with In-Line Cable Amplifier for Flexible Mounting.
- 30 cm sensing distance with 2 mm diameter minimum object size
- Detects objects as small as 0.5mm using supplied slits
- Slim amplifier (12 H x 7.5 W x 50 D mm) with NPN output
- 12 to 24 VDC supply voltage
- IP64 enclosure rating