PHOTOELECTRIC SENSOR 0MM TO 3.6MM VOLT; Sensing Range Max:3.6mm; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:80mA RoHS Compliant: Yes
SENSOR OPTICAL 3.6MM MODULE SLOT
PHOTO MICRO SENSOR, 5 - 24 VDC, 80 MA, NPN OUTPUT, GROOVED TYPE, MODULATED, THROUGH BEAM, DARK ON, PRE WIRED, RED LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches EE-SPX302-W2A
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 93B0952 | EE-SPX302-W2A | 489430 |
| Product Name | Photoelectric Sensor 0Mm To 3.6Mm Volt; Sensing Range Max Omron Industrial Automation | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Photoelectric |
| Operation Distance | 0.1417 inch (3.6 mm) |