Corning Optical Communications Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Corning offers a full line of UCN copper splice closures engineered to provide excellent environmental protection of twisted-pair splices. These durable closures are suitable for either “butt” or “through” cable... | |
| Corning OptiSheath® sealed terminal, UCA series is designed for the aerial, pole, pedestal or buried fiber access network and provides a low-cost solution optimized for optical access architectures. The terminal... | |
| Corning OptiTect® Local Convergence Cabinet, LS Cross-Connect Series provides everything necessary to manage up to 864 fibers for an outside plant application. The OptiTect Local Convergence Cabinet, LS Cross-Connect Series... | |
| Corning OptiTect® sealed local convergence point enclosure (LCPE) is a sealed enclosure suitable for aerial, buried, pedestal, pole- or wall-mounted installations that eliminates right-of-way issues and minimizes the risk of... | |
| Corning single-panel housing is a cost-effective option for storage, protection and termination of optical fiber cables in applications with minimal mounting space. The housing accepts standard LANscape® solution CCH connector... | |
| Corning Splice Closure (SCF) with Mechanical End Cap is designed for splicing fibers in aerial, duct and buried applications. These sealed canister closures are available in configurations that can accommodate... | |
| Corning splice trays use proven designs and fiber organization technology to provide optimum physical protection for fusion and mechanical splicing methods. The trays are engineered for use with indoor or... | |
| Corning UMOXS™ cross-connect system is a family of interfaces for interconnecting feeder and distribution cables in the urban and rural outside plant copper-based network. The essential component is the unique,... | |
| Corning wall-mountable interconnect center (WIC) is a cost-effective unit designed for storage and protection of fiber optic connections. This compact, modular unit is ideal for use in locations such as... | |
| Corning wall-mountable splice housing (WSH) provides storage and protection of fiber splices in individually accessible trays. The wall-mountable housing is designed to store the optical fibers being spliced within the... | |
| Corning's family of optical cross-connects (OCCs) are versatile, fully enclosed cabinets designed for fiber optic rack-mountable hardware. All products in this family offer modular design for incremental growth and are... | |
| Corning's fiber distribution interface (FDI) is a splice-based fiber flexibility point for indoor and outdoor locations. It is designed for fiber-to-fiber administration instead of buffer tube-to-buffer tube or ribbon-to-ribbon administration,... | |
| The Eclipse® Hardware wall-mountable connector housings provide interconnect or cross-connect capabilities between the outside plant, riser or distribution cables and the opto-electronics. The units are ideal in applications that require... | |
| The OptiTect® compact local convergence point housing (cLCP) provides optical splitting and fiber management for all-fibre access network (AFAN) applications such as GPON, EPON and RFoG where central and/or distributed... | |
| The OptiTect® HD series is the first line of stubless and modular outside plant FTTx cabinets offered by Corning. Enabled by the Centrix™ platform, the cabinet offers on-board splicing and... | |
| The OptiTect® Indoor Local Convergence Cabinet, Gen III Series family provides everything necessary to distribute up to 432 distribution fibers for FTTx applications. All cabinets feature intuitive fiber management and... | |
| The OptiTect® Indoor Local Convergence Cabinet, LS Series provides everything necessary to manage up to 432 distribution fibers for indoor FTTx applications. All cabinets share the same intuitive and efficient... | |
| The OptiTect® Local Convergence Cabinet, Gen III Series provides everything necessary to manage up to 432 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, Gen III’s... | |
| The OptiTect® Local Convergence Cabinet, LS Series provides everything necessary to manage up to 864 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, LS Series is... | |
| The OptiTect® MTP®-enabled Indoor CE Cabinet provides optical splitting and fiber management for up to 288 fibers. Feeder fibers, distribution fibers, splitter modules and unused splitter output storage are all... | |
| The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution... | |
| The UCAO Splice Closures accommodate fiber optic cables and provide excellent environmental protection for up to 60 single-fiber splices. The lightweight, watertight design of these compact closures features a hinged... | |
| Product Description Splice Closure Fiber (SCF) with Gel-Sealed End Cap, 6-ports, 8-in diameter x 18-in length EAN Code 4056418149790 |