Corning Optical Communications Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| Corning Enhanced Continuity Connectors (EFC) incorporate high-performance features that maintain robust throughput signal and enhanced shielding under all conditions of coupling nut engagement. All GF-EFC connectors are universal design and... | |
| Corning offers a wide variety of terminators including 75 Ohm basic, theft-proof and less-resistor types. | |
| Corning URS continuity and UR standard connectors for series 11 cable incorporate high-performance features that maintain robust throughput signal and enhanced shielding under all conditions of coupling nut engagement. All... | |
| F Splice, F male/male coupler, nickel-plated brass | |
| G3PO Female Blindmate Interconnect, 0.098 Length | |
| GGB-HFB-U and GGB-HFB-DU Bonding Block bodies are made of high quality, extruded, corrosion-resistant aluminum alloy. The GGB-GHZ-3 block is manufactured from nickel-plated zinc. The F-81 connectors are machined brass with... | |
| GMS Male/Plug Cable Connector, Plug Snap-In Float Mount to 0.086 S/R Cable | |
| GPO Female Blindmate Interconnect, 0.651 in Length with Gasket | |
| GPPO Female Blindmate Interconnect, 0.166 Length | |
| Housing Terminator, high performance | |
| RF Broadband hex crimp connectors include the Gilbert 360, USA and AHS connectors. | |
| SGMS Blindmate Interconnects, 0.440 Length | |
| The Corning Standard F Connector (SFC) is a high-performance universal compression connector, covering a wide range of cable constructions for series 59 and 6. | |
| The UltraEase is a high-performance, weather-resistant compression connector with the easiest compression acivittion force available today. | |
| Trunk and Distribution Adapter, 180 degree, socket contact, 6.0 in extended length | |
| Trunk and Distribution Adapters, housing to housing adapter, rotational | |
| Trunk and Distribution Adapters, KS female/KS female, socket contact | |
| Trunk and Distribution Adapters, KS male/F female adapter, power blocking | |
| Trunk and Distribution Adapters, KS male/KS female extension, socket contact, 1.5 in OAL | |
| Trunk and Distribution Adapters, splice block, pedestal, socket contact, 2.75-in port to port | |
| Trunk and Distribution Connectors, 2-piece F male adapter, Times Fiber 840TX Cable | |
| Trunk and Distribution Connectors, 2-piece pin connector, Times Fiber 840TX Cable | |
| Trunk and Distribution Connectors, 3-piece pin extension connector, CommScope P3 and Times T10, 1.000 in |