Corning Optical Communications Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| Corning CamSplice™ mechanical splice is recommended for indoor or outdoor through or branch splicing, transition splicing between listed and non-listed cables, pigtail splicing and is ideal for emergency restoration. Incorporating... | |
| Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape® solutions hardware products for a “one-size-fits-all” approach. Used with factory-installed or field-installable... | |
| Corning manufactures a full line of high-performance APC fiber connectors and adapters. Corning 8-degree APC connectors are fully intermateable with standard NTT APC products and deliver long-term stability under a... | |
| Corning offers a complete line of heat-cure, epoxy-and-polish connectors for the flexibility to meet any factory termination need. LC connectors are available for both single-mode and multimode applications, and are... | |
| Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a... | |
| Corning offers a new series of fiber optic LC duplex EMI shielding adapters designed to minimize Electro Magnetic Interference (EMI) emissions from equipment front panels or enclosures. These adapters are... | |
| Corning’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under... | |
| Corning’s 727 series MU connectors deliver superior performance and high repeatability in a small-form factor. Our MU connectors feature impact-resistant, nonflammable polymer, push-pull type operation, scalable high-density package, small size,... | |
| Corning’s 728 series and 740 series of SC connectors and adapters offer superior performance with high repeatability. Fully intermateable with standard NTT SC, these products deliver long-term stability for a... | |
| Corning’s FC-PC connectors (722 series) offer superior performance with very high repeatability. These products are fully intermateable with standard NTT FC-PC products and deliver long-term stability under a wide range... | |
| Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant... | |
| The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term... | |
| With proven field-installable connector technology, fiber terminations using the OptiSnap®connector system are fast, easy and reliable. Corning high-precision mechanical splice technology enables fiber optic networks to be installed quickly and... |