Corning Optical Communications Indoor Local Convergence Cabinet GEN III

Description
The OptiTect® Indoor Local Convergence Cabinet, Gen III Series family provides everything necessary to distribute up to 432 distribution fibers for FTTx applications. All cabinets feature intuitive fiber management and internal layout to minimize training and optimize installer productivity. Feeder fibers, distribution fibers, splitter modules, splitter input splicing and unused splitter output storage are all contained within a single, rugged, wall- or rack-mountable enclosure. Factory preconnectorization and installation of feeder and riser cable(s), or splice capability, ensure a quick, easy and reliable installation in the field. The cabinet features an innovative swing-out panel for rear connector access and an integrated storage door for parking unused splitter module output connectors. The OptiTect Indoor Local Convergence Cabinet, Gen III Series is available in multiple configurations. It can be purchased pigtailed, fully stubbed or partially stubbed.
Datasheet
Description
The OptiTect® Indoor Local Convergence Cabinet, Gen III Series family provides everything necessary to distribute up to 432 distribution fibers for FTTx applications. All cabinets feature intuitive fiber management and internal layout to minimize training and optimize installer productivity. Feeder fibers, distribution fibers, splitter modules, splitter input splicing and unused splitter output storage are all contained within a single, rugged, wall- or rack-mountable enclosure. Factory preconnectorization and installation of feeder and riser cable(s), or splice capability, ensure a quick, easy and reliable installation in the field. The cabinet features an innovative swing-out panel for rear connector access and an integrated storage door for parking unused splitter module output connectors. The OptiTect Indoor Local Convergence Cabinet, Gen III Series is available in multiple configurations. It can be purchased pigtailed, fully stubbed or partially stubbed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Local Convergence Cabinet - GEN III - Corning Optical Communications
Hickory, NC, USA
Indoor Local Convergence Cabinet
GEN III
Indoor Local Convergence Cabinet GEN III
The OptiTect® Indoor Local Convergence Cabinet, Gen III Series family provides everything necessary to distribute up to 432 distribution fibers for FTTx applications. All cabinets feature intuitive fiber management and internal layout to minimize training and optimize installer productivity. Feeder fibers, distribution fibers, splitter modules, splitter input splicing and unused splitter output storage are all contained within a single, rugged, wall- or rack-mountable enclosure. Factory preconnectorization and installation of feeder and riser cable(s), or splice capability, ensure a quick, easy and reliable installation in the field. The cabinet features an innovative swing-out panel for rear connector access and an integrated storage door for parking unused splitter module output connectors. The OptiTect Indoor Local Convergence Cabinet, Gen III Series is available in multiple configurations. It can be purchased pigtailed, fully stubbed or partially stubbed.

The OptiTect® Indoor Local Convergence Cabinet, Gen III Series family provides everything necessary to distribute up to 432 distribution fibers for FTTx applications. All cabinets feature intuitive fiber management and internal layout to minimize training and optimize installer productivity.

Feeder fibers, distribution fibers, splitter modules, splitter input splicing and unused splitter output storage are all contained within a single, rugged, wall- or rack-mountable enclosure. Factory preconnectorization and installation of feeder and riser cable(s), or splice capability, ensure a quick, easy and reliable installation in the field.

The cabinet features an innovative swing-out panel for rear connector access and an integrated storage door for parking unused splitter module output connectors.

The OptiTect Indoor Local Convergence Cabinet, Gen III Series is available in multiple configurations. It can be purchased pigtailed, fully stubbed or partially stubbed.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Electronic and Instrument Enclosures
Product Number GEN III
Product Name Indoor Local Convergence Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
View Details
5 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Depth 2.31 inch (58.72 mm)
View Details
2 suppliers
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Length 1.77 to 5.43 inch (44.96 to 138 mm)
Width 3.35 to 7.48 inch (85.09 to 190 mm)
Depth 0.8660 to 3.58 inch (22 to 91.01 mm)
View Details