Corning Optical Communications Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Corning OptiTect® Local Convergence Cabinet, LS Cross-Connect Series provides everything necessary to manage up to 864 fibers for an outside plant application. The OptiTect Local Convergence Cabinet, LS Cross-Connect Series... | |
| Corning OptiTect® sealed local convergence point enclosure (LCPE) is a sealed enclosure suitable for aerial, buried, pedestal, pole- or wall-mounted installations that eliminates right-of-way issues and minimizes the risk of... | |
| The OptiTect® compact local convergence point housing (cLCP) provides optical splitting and fiber management for all-fibre access network (AFAN) applications such as GPON, EPON and RFoG where central and/or distributed... | |
| The OptiTect® HD series is the first line of stubless and modular outside plant FTTx cabinets offered by Corning. Enabled by the Centrix™ platform, the cabinet offers on-board splicing and... | |
| The OptiTect® Indoor Local Convergence Cabinet, LS Series provides everything necessary to manage up to 432 distribution fibers for indoor FTTx applications. All cabinets share the same intuitive and efficient... | |
| The OptiTect® Local Convergence Cabinet, Gen III Series provides everything necessary to manage up to 432 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, Gen III’s... | |
| The OptiTect® Local Convergence Cabinet, LS Series provides everything necessary to manage up to 864 fibers for an outside plant FTTx application. The OptiTect Local Convergence Cabinet, LS Series is... |