Corning Optical Communications Fiber Distribution Interface (FDI) Cabinets

Description
Corning's fiber distribution interface (FDI) is a splice-based fiber flexibility point for indoor and outdoor locations. It is designed for fiber-to-fiber administration instead of buffer tube-to-buffer tube or ribbon-to-ribbon administration, meaning any feeder fiber can connect to any distribution fiber, regardless of which buffer tube or ribbon it originates from providing maximum flexibility. The FDI also simplifies growth management by permitting economic provisioning of feeder cables while distribution networks are sized for ultimate demand. Furthermore, it provides for future addition and administration of optical splitters and WDMs required for many broadband systems. The FDI is available in two versions: rack-mounted for indoor applications and cabinet-mounted for outdoor applications.
Datasheet
Description
Corning's fiber distribution interface (FDI) is a splice-based fiber flexibility point for indoor and outdoor locations. It is designed for fiber-to-fiber administration instead of buffer tube-to-buffer tube or ribbon-to-ribbon administration, meaning any feeder fiber can connect to any distribution fiber, regardless of which buffer tube or ribbon it originates from providing maximum flexibility. The FDI also simplifies growth management by permitting economic provisioning of feeder cables while distribution networks are sized for ultimate demand. Furthermore, it provides for future addition and administration of optical splitters and WDMs required for many broadband systems. The FDI is available in two versions: rack-mounted for indoor applications and cabinet-mounted for outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Distribution Interface (FDI) Cabinets -  - Corning Optical Communications
Hickory, NC, USA
Fiber Distribution Interface (FDI) Cabinets
Fiber Distribution Interface (FDI) Cabinets
Corning's fiber distribution interface (FDI) is a splice-based fiber flexibility point for indoor and outdoor locations. It is designed for fiber-to-fiber administration instead of buffer tube-to-buffer tube or ribbon-to-ribbon administration, meaning any feeder fiber can connect to any distribution fiber, regardless of which buffer tube or ribbon it originates from providing maximum flexibility. The FDI also simplifies growth management by permitting economic provisioning of feeder cables while distribution networks are sized for ultimate demand. Furthermore, it provides for future addition and administration of optical splitters and WDMs required for many broadband systems. The FDI is available in two versions: rack-mounted for indoor applications and cabinet-mounted for outdoor applications.

Corning's fiber distribution interface (FDI) is a splice-based fiber flexibility point for indoor and outdoor locations. It is designed for fiber-to-fiber administration instead of buffer tube-to-buffer tube or ribbon-to-ribbon administration, meaning any feeder fiber can connect to any distribution fiber, regardless of which buffer tube or ribbon it originates from providing maximum flexibility. The FDI also simplifies growth management by permitting economic provisioning of feeder cables while distribution networks are sized for ultimate demand. Furthermore, it provides for future addition and administration of optical splitters and WDMs required for many broadband systems. The FDI is available in two versions: rack-mounted for indoor applications and cabinet-mounted for outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Electronic and Instrument Enclosures
Product Name Fiber Distribution Interface (FDI) Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-403 - Altech Corp.
Specs
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details