Corning Optical Communications Wall-Mountable Housing (PWH) Pretium®

Description
The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution for your fiber optic network.
Datasheet
Description
The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution for your fiber optic network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall-Mountable Housing (PWH) - Pretium® - Corning Optical Communications
Hickory, NC, USA
Wall-Mountable Housing (PWH)
Pretium®
Wall-Mountable Housing (PWH) Pretium®
The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution for your fiber optic network.

The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution for your fiber optic network.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Electronic and Instrument Enclosures
Product Number Pretium®
Product Name Wall-Mountable Housing (PWH)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276405 - RS Components, Ltd.
Specs
Material Steel; Steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details