Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis FISCHERSCOPE® X-RAY XDL® Series

Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet
Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis - FISCHERSCOPE® X-RAY XDL® Series - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis
FISCHERSCOPE® X-RAY XDL® Series
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis FISCHERSCOPE® X-RAY XDL® Series
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN

With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task.

Features:

  • X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components
  • Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm)
  • Automated serial testing with programmable XY-table and Z-axis (optional)
  • Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device)

Applications:

Coating Thickness Measurement

  • Measurement of coatings on large boards and flexible circuit boards (flex PCBs)
  • Thin conductive and/or separating layers on circuit boards
  • Coatings on three-dimensional components
  • Chrome coatings, for example plastic items with decorative chrome finish

Material Analysis

  • Analysis of electroplating baths
  • Analysis of functional coatings in the electronics and semiconductor industry
  • Analysis of hard material coatings, for example CrN, TiN or TiCN
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number FISCHERSCOPE® X-RAY XDL® Series
Product Name X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis
Instrument Technology Radiographic / X-ray
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Cygnus 4+ General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details