Fischer Technology, Inc. Ferrite Content in Austenitic and Duplex Steel FERITSCOPE® FMP30

Description
Handheld instrument for the measurement of the ferrite content Features Fast, non-destructive measurement of ferrite content on-site or in the lab Measurement range 0.1 to 80% Fe or 0.1 to 110 FN Ferrite measurable either in Ferritepercentage “%Fe” or Ferritenumber “FN” Measurements according ISO 17655 or “Basler Standard” Calibration standards are traceable to internationally approved TWI secondary standards, which fulfil ISO 8249 and AWS A4.2M requirements. Corrective calibration with customer-specific standards possible Typical fields of application Measurement of the ferrite content in: Duplex steel Austenitic steel welds (tubes, sheets) Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)
Datasheet
Description
Handheld instrument for the measurement of the ferrite content Features Fast, non-destructive measurement of ferrite content on-site or in the lab Measurement range 0.1 to 80% Fe or 0.1 to 110 FN Ferrite measurable either in Ferritepercentage “%Fe” or Ferritenumber “FN” Measurements according ISO 17655 or “Basler Standard” Calibration standards are traceable to internationally approved TWI secondary standards, which fulfil ISO 8249 and AWS A4.2M requirements. Corrective calibration with customer-specific standards possible Typical fields of application Measurement of the ferrite content in: Duplex steel Austenitic steel welds (tubes, sheets) Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Content in Austenitic and Duplex Steel - FERITSCOPE® FMP30 - Fischer Technology, Inc.
Windsor, CT, USA
Ferrite Content in Austenitic and Duplex Steel
FERITSCOPE® FMP30
Ferrite Content in Austenitic and Duplex Steel FERITSCOPE® FMP30
Handheld instrument for the measurement of the ferrite content Features Fast, non-destructive measurement of ferrite content on-site or in the lab Measurement range 0.1 to 80% Fe or 0.1 to 110 FN Ferrite measurable either in Ferritepercentage “%Fe” or Ferritenumber “FN” Measurements according ISO 17655 or “Basler Standard” Calibration standards are traceable to internationally approved TWI secondary standards, which fulfil ISO 8249 and AWS A4.2M requirements. Corrective calibration with customer-specific standards possible Typical fields of application Measurement of the ferrite content in: Duplex steel Austenitic steel welds (tubes, sheets) Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)

Handheld instrument for the measurement of the ferrite content

Features

  • Fast, non-destructive measurement of ferrite content on-site or in the lab
  • Measurement range 0.1 to 80% Fe or 0.1 to 110 FN
  • Ferrite measurable either in Ferritepercentage “%Fe” or Ferritenumber “FN”
  • Measurements according ISO 17655 or “Basler Standard”
  • Calibration standards are traceable to internationally approved TWI secondary standards, which fulfil ISO 8249 and AWS A4.2M requirements.
  • Corrective calibration with customer-specific standards possible

Typical fields of application

Measurement of the ferrite content in:

  • Duplex steel
  • Austenitic steel welds (tubes, sheets)
  • Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number FERITSCOPE® FMP30
Product Name Ferrite Content in Austenitic and Duplex Steel
Applications Microstructure; Chemical and Petrochemical Industries
Unlock Full Specs
to access all available technical data

Similar Products

Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Instrument Type Conductivity / Resistivity Instruments
Instrument Technology Eddy Current / Electromagnetic
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Cygnus 4+ General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details