Fischer Technology, Inc. X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500

Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet
Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray Fluorescence Instrument - FISCHERSCOPE® X-RAY XAN® 500 - Fischer Technology, Inc.
Windsor, CT, USA
X-ray Fluorescence Instrument
FISCHERSCOPE® X-RAY XAN® 500
X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring

Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free.

Features

  • Handheld X-ray fluorescence instrument for mobile use
  • Optimized for coating thickness measurement and alloy analysis
  • 3-point support for correct placement – every time
  • Tablet computer with WinFTM software
  • WiFi and Bluetooth interfaces
  • Measurement box optionally available

Applications

  • Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au)
  • Measure bulky parts like pipes, housings or machine components with good repeatability
  • Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts
  • Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number FISCHERSCOPE® X-RAY XAN® 500
Product Name X-ray Fluorescence Instrument
Instrument Technology Radiographic / X-ray
Unlock Full Specs
to access all available technical data

Similar Products

Thermographic Weld Inspection System - WELD-CHECK - InfraTec GmbH
Specs
Applications Automotive, Aerospace, Chemical, Plastics Industries; Metallurgy, Thermal Optimization, Material Testing, Active Thermography; Welded / Joint Inspection
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details