Fischer Technology, Inc. X-Ray Fluorescence Measuring System for Continuous In-line Measurement and Analysis FISCHERSCOPE® X-RAY 4000 Series

Description
The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms for moving the measurement head, readings can be taken at various points on the product to be measured. The instrument's modular design enables targeted selection of the optimal X-ray source and the ideal detector to meet your specific requirements. Features: Precise measurements during the ongoing production process: all hardware and software components are consistently aligned to the inline measurement Minimal setup time with simple operation and automatic calibration The best measurement conditions for the particular material, because X-ray source and detector are optimally selected and adjusted Flexible: easily adjusted to various coating systems and to bandwidths from a few millimeters to one meter Applications: Coating Thickness Measurement Coatings on pressed and galvanized strips such as Au, Ag, Pd, Ni, Cu etc. Electrical contacts on strip material Hot tin-plated steel and copper coils Thin coatings in the solar industry
Datasheet
Description
The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms for moving the measurement head, readings can be taken at various points on the product to be measured. The instrument's modular design enables targeted selection of the optimal X-ray source and the ideal detector to meet your specific requirements. Features: Precise measurements during the ongoing production process: all hardware and software components are consistently aligned to the inline measurement Minimal setup time with simple operation and automatic calibration The best measurement conditions for the particular material, because X-ray source and detector are optimally selected and adjusted Flexible: easily adjusted to various coating systems and to bandwidths from a few millimeters to one meter Applications: Coating Thickness Measurement Coatings on pressed and galvanized strips such as Au, Ag, Pd, Ni, Cu etc. Electrical contacts on strip material Hot tin-plated steel and copper coils Thin coatings in the solar industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring System for Continuous In-line Measurement and Analysis - FISCHERSCOPE® X-RAY 4000 Series - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring System for Continuous In-line Measurement and Analysis
FISCHERSCOPE® X-RAY 4000 Series
X-Ray Fluorescence Measuring System for Continuous In-line Measurement and Analysis FISCHERSCOPE® X-RAY 4000 Series
The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms for moving the measurement head, readings can be taken at various points on the product to be measured. The instrument's modular design enables targeted selection of the optimal X-ray source and the ideal detector to meet your specific requirements. Features: Precise measurements during the ongoing production process: all hardware and software components are consistently aligned to the inline measurement Minimal setup time with simple operation and automatic calibration The best measurement conditions for the particular material, because X-ray source and detector are optimally selected and adjusted Flexible: easily adjusted to various coating systems and to bandwidths from a few millimeters to one meter Applications: Coating Thickness Measurement Coatings on pressed and galvanized strips such as Au, Ag, Pd, Ni, Cu etc. Electrical contacts on strip material Hot tin-plated steel and copper coils Thin coatings in the solar industry

The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms for moving the measurement head, readings can be taken at various points on the product to be measured. The instrument's modular design enables targeted selection of the optimal X-ray source and the ideal detector to meet your specific requirements.

Features:

  • Precise measurements during the ongoing production process: all hardware and software components are consistently aligned to the inline measurement
  • Minimal setup time with simple operation and automatic calibration
  • The best measurement conditions for the particular material, because X-ray source and detector are optimally selected and adjusted
  • Flexible: easily adjusted to various coating systems and to bandwidths from a few millimeters to one meter

Applications:

Coating Thickness Measurement

  • Coatings on pressed and galvanized strips such as Au, Ag, Pd, Ni, Cu etc.
  • Electrical contacts on strip material
  • Hot tin-plated steel and copper coils
  • Thin coatings in the solar industry
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number FISCHERSCOPE® X-RAY 4000 Series
Product Name X-Ray Fluorescence Measuring System for Continuous In-line Measurement and Analysis
Instrument Technology Radiographic / X-ray
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Thermographic Test System - PV-LIT - InfraTec GmbH
Specs
Applications Various Types of Defects in Solar Cells; Thermal Optimization
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details