Alfa Laval Inc. Sludge And Water Removal From Mineral Oil MIB

Description
The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models. The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator. Features No lock ring. Requires only small mechanical force on opening/assembling of the bowl. New design allows the bowl wall to be taken out and cleaned with the disc stack still in place. New lightweight materials in bowl and discs. Direct drive with motor speed controlled by a frequency converter eliminates gears or belts. Requires no lubrication. The cleaned oil is discharged under pressure, due to the built-in paring disc pump. Frequency converter with built-in voltage protector. Benefits Easy to install, operate and maintain. No special training required. Small dimensions allow installation in narrow spaces. Removal of solid impurities extends intervals between filter replacements, which saves filter costs and reduces filter disposal handling. Removal of water from mineral oil improves the reliability of the oil system. It also reduces the risk of bacterial growth in tanks that could clog the filters. Electronics protected from voltage variations. Available models The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit.
Description
The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models. The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator. Features No lock ring. Requires only small mechanical force on opening/assembling of the bowl. New design allows the bowl wall to be taken out and cleaned with the disc stack still in place. New lightweight materials in bowl and discs. Direct drive with motor speed controlled by a frequency converter eliminates gears or belts. Requires no lubrication. The cleaned oil is discharged under pressure, due to the built-in paring disc pump. Frequency converter with built-in voltage protector. Benefits Easy to install, operate and maintain. No special training required. Small dimensions allow installation in narrow spaces. Removal of solid impurities extends intervals between filter replacements, which saves filter costs and reduces filter disposal handling. Removal of water from mineral oil improves the reliability of the oil system. It also reduces the risk of bacterial growth in tanks that could clog the filters. Electronics protected from voltage variations. Available models The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit.

Suppliers

Company
Product
Description
Supplier Links
Sludge And Water Removal From Mineral Oil - MIB - Alfa Laval Inc.
Scarborough, Ontario, Canada
Sludge And Water Removal From Mineral Oil
MIB
Sludge And Water Removal From Mineral Oil MIB
The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models. The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator. Features No lock ring. Requires only small mechanical force on opening/assembling of the bowl. New design allows the bowl wall to be taken out and cleaned with the disc stack still in place. New lightweight materials in bowl and discs. Direct drive with motor speed controlled by a frequency converter eliminates gears or belts. Requires no lubrication. The cleaned oil is discharged under pressure, due to the built-in paring disc pump. Frequency converter with built-in voltage protector. Benefits Easy to install, operate and maintain. No special training required. Small dimensions allow installation in narrow spaces. Removal of solid impurities extends intervals between filter replacements, which saves filter costs and reduces filter disposal handling. Removal of water from mineral oil improves the reliability of the oil system. It also reduces the risk of bacterial growth in tanks that could clog the filters. Electronics protected from voltage variations. Available models The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit.

The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models.

The MIB 303 separation system is designed for centrifugal separation of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator.

Features

  • No lock ring. Requires only small mechanical force on opening/assembling of the bowl.
  • New design allows the bowl wall to be taken out and cleaned with the disc stack still in place.
  • New lightweight materials in bowl and discs.
  • Direct drive with motor speed controlled by a frequency converter eliminates gears or belts.
  • Requires no lubrication.
  • The cleaned oil is discharged under pressure, due to the built-in paring disc pump.
  • Frequency converter with built-in voltage protector.

Benefits

  • Easy to install, operate and maintain. No special training required.
  • Small dimensions allow installation in narrow spaces.
  • Removal of solid impurities extends intervals between filter replacements, which saves filter costs and reduces filter disposal handling.
  • Removal of water from mineral oil improves the reliability of the oil system. It also reduces the risk of bacterial growth in tanks that could clog the filters.
  • Electronics protected from voltage variations.

Available models

The MIB 303 separator is available as a purifier or a clarifier in stand-alone and module versions. There is also a choice between 230 V AC and 110 V AC. In the module version the ancillary equipment mentioned above is built together with the separator to form a compact unit.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filtration Equipment
Product Number MIB
Product Name Sludge And Water Removal From Mineral Oil
Application / Industry Oil / Fuel; Waste / Sludge
Unlock Full Specs
to access all available technical data

Similar Products

ACF Centrifuge -  - Filtertech, Inc.
Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Solids Contact Clarifier - CLAR-I-VATOR® - Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details
TURBO-TOC® Steam Turbine Oil Conditioning Skid - KL Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details