Alfa Laval Inc. Rendering Systems CentriBone

Description
Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to the best gelatin bones. The low-temperature process is a totally closed system, especially suitable for processing edible products. With Centribone’s state-of-the-art processing, you can now move into more profitable segments in the market of end products. High quality end products To obtain the highest quality end products, the temperatures of fats, proteins and collagens must be kept as low as possible while processing. Centribone enables the production of high-quality fats, with outstanding colour, and no increase in free fatty acids (FFA) or peroxide value(s) and with very low moisture content. In the processing of pet foods or edible proteins, Centribone retains the highest possible nutritional values. The amino acid spectrum is virtually unaffected. This is due to the optimized heating programme – with the colour of the proteins and fats confirming its value. Centribone’s continuous processing makes it easy to maintain uniform quality. Producers benefit in terms of ease of operation – and customers appreciate the difference. Flexible production planning In reducing start-up and shutdown times, Centribone not only makes production more flexible and more efficient, but also allows more time in any production schedule. In a Centribone plant, for example, processing different raw materials such as fatty tissues and bone is possible in successive cycles, if required. Whether you are a large-scale operator or a small one, your productivity is improved. Short-time melting process The minced material fed to the inlet of the raw material heater is led through the heater by a variable-speed conveyor. The holding time in the heater can be as short as five minutes, where the temperature is carefully controlled at 65–90°C (150–195°F), depending on the raw materials used and the end product desired. Rapid heating is achieved by injecting live steam directly into the raw material. Fully automatic control of the temperature profile can be obtained through built-in temperature sensors, available as optional instrumentation. Low energy consumption With Centribone, energy consumption is reduced by as much as 30%, compared with dry rendering methods. This is because the decanter and separator remove most of the process water mechanically. And, unlike conventional processes, Centribone becomes more economical to use as the water content of the raw material increases. Flexible throughputs and layouts Centribone plants can process a variety of raw materials at rated throughputs ranging from 3 to10 t/h. At higher throughputs, flexible twin-lines are normally recommended. Because of its logical, compact design, a Centribone plant requires minimum space. It can be easily fitted into existing buildings. In addition, it is easy to operate and maintain.
Description
Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to the best gelatin bones. The low-temperature process is a totally closed system, especially suitable for processing edible products. With Centribone’s state-of-the-art processing, you can now move into more profitable segments in the market of end products. High quality end products To obtain the highest quality end products, the temperatures of fats, proteins and collagens must be kept as low as possible while processing. Centribone enables the production of high-quality fats, with outstanding colour, and no increase in free fatty acids (FFA) or peroxide value(s) and with very low moisture content. In the processing of pet foods or edible proteins, Centribone retains the highest possible nutritional values. The amino acid spectrum is virtually unaffected. This is due to the optimized heating programme – with the colour of the proteins and fats confirming its value. Centribone’s continuous processing makes it easy to maintain uniform quality. Producers benefit in terms of ease of operation – and customers appreciate the difference. Flexible production planning In reducing start-up and shutdown times, Centribone not only makes production more flexible and more efficient, but also allows more time in any production schedule. In a Centribone plant, for example, processing different raw materials such as fatty tissues and bone is possible in successive cycles, if required. Whether you are a large-scale operator or a small one, your productivity is improved. Short-time melting process The minced material fed to the inlet of the raw material heater is led through the heater by a variable-speed conveyor. The holding time in the heater can be as short as five minutes, where the temperature is carefully controlled at 65–90°C (150–195°F), depending on the raw materials used and the end product desired. Rapid heating is achieved by injecting live steam directly into the raw material. Fully automatic control of the temperature profile can be obtained through built-in temperature sensors, available as optional instrumentation. Low energy consumption With Centribone, energy consumption is reduced by as much as 30%, compared with dry rendering methods. This is because the decanter and separator remove most of the process water mechanically. And, unlike conventional processes, Centribone becomes more economical to use as the water content of the raw material increases. Flexible throughputs and layouts Centribone plants can process a variety of raw materials at rated throughputs ranging from 3 to10 t/h. At higher throughputs, flexible twin-lines are normally recommended. Because of its logical, compact design, a Centribone plant requires minimum space. It can be easily fitted into existing buildings. In addition, it is easy to operate and maintain.

Suppliers

Company
Product
Description
Supplier Links
Rendering Systems - CentriBone - Alfa Laval Inc.
Scarborough, Ontario, Canada
Rendering Systems
CentriBone
Rendering Systems CentriBone
Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to the best gelatin bones. The low-temperature process is a totally closed system, especially suitable for processing edible products. With Centribone’s state-of-the-art processing, you can now move into more profitable segments in the market of end products. High quality end products To obtain the highest quality end products, the temperatures of fats, proteins and collagens must be kept as low as possible while processing. Centribone enables the production of high-quality fats, with outstanding colour, and no increase in free fatty acids (FFA) or peroxide value(s) and with very low moisture content. In the processing of pet foods or edible proteins, Centribone retains the highest possible nutritional values. The amino acid spectrum is virtually unaffected. This is due to the optimized heating programme – with the colour of the proteins and fats confirming its value. Centribone’s continuous processing makes it easy to maintain uniform quality. Producers benefit in terms of ease of operation – and customers appreciate the difference. Flexible production planning In reducing start-up and shutdown times, Centribone not only makes production more flexible and more efficient, but also allows more time in any production schedule. In a Centribone plant, for example, processing different raw materials such as fatty tissues and bone is possible in successive cycles, if required. Whether you are a large-scale operator or a small one, your productivity is improved. Short-time melting process The minced material fed to the inlet of the raw material heater is led through the heater by a variable-speed conveyor. The holding time in the heater can be as short as five minutes, where the temperature is carefully controlled at 65–90°C (150–195°F), depending on the raw materials used and the end product desired. Rapid heating is achieved by injecting live steam directly into the raw material. Fully automatic control of the temperature profile can be obtained through built-in temperature sensors, available as optional instrumentation. Low energy consumption With Centribone, energy consumption is reduced by as much as 30%, compared with dry rendering methods. This is because the decanter and separator remove most of the process water mechanically. And, unlike conventional processes, Centribone becomes more economical to use as the water content of the raw material increases. Flexible throughputs and layouts Centribone plants can process a variety of raw materials at rated throughputs ranging from 3 to10 t/h. At higher throughputs, flexible twin-lines are normally recommended. Because of its logical, compact design, a Centribone plant requires minimum space. It can be easily fitted into existing buildings. In addition, it is easy to operate and maintain.

Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products.

The continuous wet rendering process can handle any raw material, from purely fatty tissues to the best gelatin bones. The low-temperature process is a totally closed system, especially suitable for processing edible products. With Centribone’s state-of-the-art processing, you can now move into more profitable segments in the market of end products.

High quality end products
To obtain the highest quality end products, the temperatures of fats, proteins and collagens must be kept as low as possible while processing. Centribone enables the production of high-quality fats, with outstanding colour, and no increase in free fatty acids (FFA) or peroxide value(s) and with very low moisture content. In the processing of pet foods or edible proteins, Centribone retains the highest possible nutritional values. The amino acid spectrum is virtually unaffected. This is due to the optimized heating programme – with the colour of the proteins and fats confirming its value. Centribone’s continuous processing makes it easy to maintain uniform quality. Producers benefit in terms of ease of operation – and customers appreciate the difference.

Flexible production planning
In reducing start-up and shutdown times, Centribone not only makes production more flexible and more efficient, but also allows more time in any production schedule. In a Centribone plant, for example, processing different raw materials such as fatty tissues and bone is possible in successive cycles, if
required. Whether you are a large-scale operator or a small one, your productivity is improved.

Short-time melting process
The minced material fed to the inlet of the raw material heater is led through the heater by a variable-speed conveyor. The holding time in the heater can be as short as five minutes, where the temperature is carefully controlled at 65–90°C (150–195°F), depending on the raw materials used and the end product desired. Rapid heating is achieved by injecting live steam directly into the raw material. Fully automatic control of the temperature profile can be obtained through built-in temperature sensors, available as optional instrumentation.

Low energy consumption
With Centribone, energy consumption is reduced by as much as 30%, compared with dry rendering methods. This is because the decanter and separator remove most of the process water mechanically. And, unlike conventional processes, Centribone becomes more economical to use as the water content of the raw material increases.

Flexible throughputs and layouts
Centribone plants can process a variety of raw materials at rated throughputs ranging from 3 to10 t/h. At higher throughputs, flexible twin-lines are normally recommended. Because of its logical, compact design, a Centribone plant requires minimum space. It can be easily fitted into existing buildings. In addition, it is easy to operate and maintain.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filtration Equipment
Product Number CentriBone
Product Name Rendering Systems
Application / Industry Food or Beverage Processing
Unlock Full Specs
to access all available technical data

Similar Products

MAC106 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details