Alfa Laval Inc. Palm Oil Decanters PANX

Description
Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from their plants. High performance Alfa Laval PANX three-phase decanters are purpose designed for processing crude palm oil. They offer efficient, reliable separation of liquid, dry solids (cake) and oil for maximum oil recovery with minimum oil losses. The range includes low, medium and high capacity decanters suitable for oil mills from 30 to approximately 90 tons of fresh fruit bunches (FFB) per hour. Features Critical parts made from wear-resistant material New control system, Basic Core Controller*, that makes it easy to upscale and downscale production capacity New, controlled variable back drive (VBD) system* that makes operation simple with easy control and optimization of the dryness level of the solids phases Compact, modular design Benefits High performance combined with low energy consumption Improved separation of palm oil in a cost-efficient way Low power consumption thanks to an innovative liquid outlet design (up to 30% lower than with conventional outlet design) Improved solids dryness, leading to lower costs for drying or disposal Increased capacity with same or less space requirement, for a smaller investment Simple installation, easy maintenance. *available for most models
Description
Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from their plants. High performance Alfa Laval PANX three-phase decanters are purpose designed for processing crude palm oil. They offer efficient, reliable separation of liquid, dry solids (cake) and oil for maximum oil recovery with minimum oil losses. The range includes low, medium and high capacity decanters suitable for oil mills from 30 to approximately 90 tons of fresh fruit bunches (FFB) per hour. Features Critical parts made from wear-resistant material New control system, Basic Core Controller*, that makes it easy to upscale and downscale production capacity New, controlled variable back drive (VBD) system* that makes operation simple with easy control and optimization of the dryness level of the solids phases Compact, modular design Benefits High performance combined with low energy consumption Improved separation of palm oil in a cost-efficient way Low power consumption thanks to an innovative liquid outlet design (up to 30% lower than with conventional outlet design) Improved solids dryness, leading to lower costs for drying or disposal Increased capacity with same or less space requirement, for a smaller investment Simple installation, easy maintenance. *available for most models

Suppliers

Company
Product
Description
Supplier Links
Palm Oil Decanters - PANX - Alfa Laval Inc.
Scarborough, Ontario, Canada
Palm Oil Decanters
PANX
Palm Oil Decanters PANX
Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from their plants. High performance Alfa Laval PANX three-phase decanters are purpose designed for processing crude palm oil. They offer efficient, reliable separation of liquid, dry solids (cake) and oil for maximum oil recovery with minimum oil losses. The range includes low, medium and high capacity decanters suitable for oil mills from 30 to approximately 90 tons of fresh fruit bunches (FFB) per hour. Features Critical parts made from wear-resistant material New control system, Basic Core Controller*, that makes it easy to upscale and downscale production capacity New, controlled variable back drive (VBD) system* that makes operation simple with easy control and optimization of the dryness level of the solids phases Compact, modular design Benefits High performance combined with low energy consumption Improved separation of palm oil in a cost-efficient way Low power consumption thanks to an innovative liquid outlet design (up to 30% lower than with conventional outlet design) Improved solids dryness, leading to lower costs for drying or disposal Increased capacity with same or less space requirement, for a smaller investment Simple installation, easy maintenance. *available for most models

Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from their plants.

High performance Alfa Laval PANX three-phase decanters are purpose designed for processing crude palm oil. They offer efficient, reliable separation of liquid, dry solids (cake) and oil for maximum oil recovery with minimum oil losses. The range includes low, medium and high capacity decanters suitable for oil mills from 30 to approximately 90 tons of fresh fruit bunches (FFB) per hour.

Features
Critical parts made from wear-resistant material
New control system, Basic Core Controller*, that makes it easy to upscale and downscale production capacity
New, controlled variable back drive (VBD) system* that makes operation simple with easy control and optimization of the dryness level of the solids phases
Compact, modular design
Benefits
High performance combined with low energy consumption
Improved separation of palm oil in a cost-efficient way
Low power consumption thanks to an innovative liquid outlet design (up to 30% lower than with conventional outlet design)
Improved solids dryness, leading to lower costs for drying or disposal
Increased capacity with same or less space requirement, for a smaller investment
Simple installation, easy maintenance.
*available for most models

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filtration Equipment
Product Number PANX
Product Name Palm Oil Decanters
Application / Industry Oil / Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Critical Fuel/Water Separator Vessel - CFW Series - Kaydon Filtration Corporation
Specs
Description / Other Type Coalescer
Application / Industry Oil / Fuel
View Details
MAC450 – Disc Bowl Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Baffle System Grit Chamber - OPTIFLOW 270® - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details