Alfa Laval Inc. Separators AFPX

Description
High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to handle high flow rates, high solids content and high-temperature processing. These functions make it the ideal choice to handle the tough conditions encountered in the animal and fish processing industries. In addition, the AFPX 517 centrifuge combines a high G-force, high sludge capabilities and automated operation. Applications The AFPX was designed to discharge solids intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick water and extracts. Other applications include the purification of fish oil and liver oil, animal fat, peel oil, and similar products.
Description
High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to handle high flow rates, high solids content and high-temperature processing. These functions make it the ideal choice to handle the tough conditions encountered in the animal and fish processing industries. In addition, the AFPX 517 centrifuge combines a high G-force, high sludge capabilities and automated operation. Applications The AFPX was designed to discharge solids intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick water and extracts. Other applications include the purification of fish oil and liver oil, animal fat, peel oil, and similar products.

Suppliers

Company
Product
Description
Supplier Links
Separators - AFPX - Alfa Laval Inc.
Scarborough, Ontario, Canada
Separators
AFPX
Separators AFPX
High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to handle high flow rates, high solids content and high-temperature processing. These functions make it the ideal choice to handle the tough conditions encountered in the animal and fish processing industries. In addition, the AFPX 517 centrifuge combines a high G-force, high sludge capabilities and automated operation. Applications The AFPX was designed to discharge solids intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick water and extracts. Other applications include the purification of fish oil and liver oil, animal fat, peel oil, and similar products.

High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs.

Key features of the AFPX range of centrifuges are their ability to handle high flow rates, high solids content and high-temperature processing. These functions make it the ideal choice to handle the tough conditions encountered in the animal and fish processing industries.
In addition, the AFPX 517 centrifuge combines a high G-force, high sludge capabilities and automated operation.

Applications
The AFPX was designed to discharge solids intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick water and extracts. Other applications include the purification of fish oil and liver oil, animal fat, peel oil, and similar products.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filtration Equipment
Product Number AFPX
Product Name Separators
Equipment Type Centrifuge
Unlock Full Specs
to access all available technical data

Similar Products

TURBO-TOC® Steam Turbine Oil Conditioning Skid - KL Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details
Grit Chamber - PISTA® 360™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details