Alfa Laval Inc. Self-cleaning High-speed Separator CLARA

Description
The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within the Clara range there are models of all sizes, from laboratory or pilot-scale operation to models for large food or beverage plants with huge capacities. Depending on the model, the Clara separators are available in different designs, from non-hermetic (top fed) to fully hermetic (bottom fed) design. The smaller models Clara 20, Clara 80 and Clara 200 are all skid mounted to facilitate installation, minimize footprint and make them mobile (all the skids have wheels). The skid has all the equipment needed for efficient and ­reliable operation of the separator. There is a control panel and a pipe rack ­containing all the necessary components to feed the separator with product and service water. The larger models Clara 401, Clara 501, Clara 601 and Clara 701 are less suitable for skid mounting. Here, the electrical panels for starter and control panel are mounted on a stainless steel, self-­supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame. Feed pumps and pumps for solids ­discharges are available as options for all Clara models. The larger Clara models also have capacity control as option. Application areas The Clara series is particularly well suited for clarifying products such as white grape must (free run and press juice) young wine (both still and sparkling types) mature wine tea extract coffee extract fruit juices (citrus, deciduous and tropical) Features and benefits The Clara separators have several ­distinct advantages, depending on the model. Disc inlet - gentle product treatment The disc inlet enables the feed to ­accelerate in a very gentle way. This increases separation efficiency and ­minimizes foaming. Oxy-Stop - prevents oxygen pick-up The liquid seal in the separator outlet prevents oxidation of the product and loss of volatile aromas or CO2. Fully hermetic design - reduced power consumption The fully hermetic design is achieved by a combination of a hollow spindle inlet, a hermetic outlet provided by a mechanical seal, and a separator bowl completely filled with liquid. In addition to maximum separation ­efficiency and significantly reduced power consumption, the fully hermetic concept prevents any air-liquid interface, which otherwise is a source of foaming and food degradation. Hollow spindle design - gentle acceleration Our unique hollow spindle design ensures the most gentle acceleration of shear-sensitive particles. This leads to maximum separation efficiency and reduced power consumption at the same time.
Description
The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within the Clara range there are models of all sizes, from laboratory or pilot-scale operation to models for large food or beverage plants with huge capacities. Depending on the model, the Clara separators are available in different designs, from non-hermetic (top fed) to fully hermetic (bottom fed) design. The smaller models Clara 20, Clara 80 and Clara 200 are all skid mounted to facilitate installation, minimize footprint and make them mobile (all the skids have wheels). The skid has all the equipment needed for efficient and ­reliable operation of the separator. There is a control panel and a pipe rack ­containing all the necessary components to feed the separator with product and service water. The larger models Clara 401, Clara 501, Clara 601 and Clara 701 are less suitable for skid mounting. Here, the electrical panels for starter and control panel are mounted on a stainless steel, self-­supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame. Feed pumps and pumps for solids ­discharges are available as options for all Clara models. The larger Clara models also have capacity control as option. Application areas The Clara series is particularly well suited for clarifying products such as white grape must (free run and press juice) young wine (both still and sparkling types) mature wine tea extract coffee extract fruit juices (citrus, deciduous and tropical) Features and benefits The Clara separators have several ­distinct advantages, depending on the model. Disc inlet - gentle product treatment The disc inlet enables the feed to ­accelerate in a very gentle way. This increases separation efficiency and ­minimizes foaming. Oxy-Stop - prevents oxygen pick-up The liquid seal in the separator outlet prevents oxidation of the product and loss of volatile aromas or CO2. Fully hermetic design - reduced power consumption The fully hermetic design is achieved by a combination of a hollow spindle inlet, a hermetic outlet provided by a mechanical seal, and a separator bowl completely filled with liquid. In addition to maximum separation ­efficiency and significantly reduced power consumption, the fully hermetic concept prevents any air-liquid interface, which otherwise is a source of foaming and food degradation. Hollow spindle design - gentle acceleration Our unique hollow spindle design ensures the most gentle acceleration of shear-sensitive particles. This leads to maximum separation efficiency and reduced power consumption at the same time.

Suppliers

Company
Product
Description
Supplier Links
Self-cleaning High-speed Separator - CLARA - Alfa Laval Inc.
Scarborough, Ontario, Canada
Self-cleaning High-speed Separator
CLARA
Self-cleaning High-speed Separator CLARA
The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within the Clara range there are models of all sizes, from laboratory or pilot-scale operation to models for large food or beverage plants with huge capacities. Depending on the model, the Clara separators are available in different designs, from non-hermetic (top fed) to fully hermetic (bottom fed) design. The smaller models Clara 20, Clara 80 and Clara 200 are all skid mounted to facilitate installation, minimize footprint and make them mobile (all the skids have wheels). The skid has all the equipment needed for efficient and ­reliable operation of the separator. There is a control panel and a pipe rack ­containing all the necessary components to feed the separator with product and service water. The larger models Clara 401, Clara 501, Clara 601 and Clara 701 are less suitable for skid mounting. Here, the electrical panels for starter and control panel are mounted on a stainless steel, self-­supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame. Feed pumps and pumps for solids ­discharges are available as options for all Clara models. The larger Clara models also have capacity control as option. Application areas The Clara series is particularly well suited for clarifying products such as white grape must (free run and press juice) young wine (both still and sparkling types) mature wine tea extract coffee extract fruit juices (citrus, deciduous and tropical) Features and benefits The Clara separators have several ­distinct advantages, depending on the model. Disc inlet - gentle product treatment The disc inlet enables the feed to ­accelerate in a very gentle way. This increases separation efficiency and ­minimizes foaming. Oxy-Stop - prevents oxygen pick-up The liquid seal in the separator outlet prevents oxidation of the product and loss of volatile aromas or CO2. Fully hermetic design - reduced power consumption The fully hermetic design is achieved by a combination of a hollow spindle inlet, a hermetic outlet provided by a mechanical seal, and a separator bowl completely filled with liquid. In addition to maximum separation ­efficiency and significantly reduced power consumption, the fully hermetic concept prevents any air-liquid interface, which otherwise is a source of foaming and food degradation. Hollow spindle design - gentle acceleration Our unique hollow spindle design ensures the most gentle acceleration of shear-sensitive particles. This leads to maximum separation efficiency and reduced power consumption at the same time.

The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption

The complete range for all needs
Within the Clara range there are models of all sizes, from laboratory or pilot-scale operation to models for large food or beverage plants with huge capacities. Depending on the model, the Clara separators are available in different designs, from non-hermetic (top fed) to fully hermetic (bottom fed) design.
The smaller models Clara 20, Clara 80 and Clara 200 are all skid mounted to facilitate installation, minimize footprint and make them mobile (all the skids have wheels). The skid has all the equipment needed for efficient and ­reliable operation of the separator. There is a control panel and a pipe rack ­containing all the necessary components to feed the separator with product and service water.
The larger models Clara 401, Clara 501, Clara 601 and Clara 701 are less suitable for skid mounting. Here, the electrical panels for starter and control panel are mounted on a stainless steel, self-­supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame.
Feed pumps and pumps for solids ­discharges are available as options for all Clara models. The larger Clara models also have capacity control as option.

Application areas
The Clara series is particularly well suited for clarifying products such as
white grape must (free run and press juice)
young wine (both still and sparkling types)
mature wine
tea extract
coffee extract
fruit juices (citrus, deciduous and tropical)
Features and benefits
The Clara separators have several ­distinct advantages, depending on the model.

Disc inlet - gentle product treatment
The disc inlet enables the feed to ­accelerate in a very gentle way. This increases separation efficiency and ­minimizes foaming.

Oxy-Stop - prevents oxygen pick-up
The liquid seal in the separator outlet prevents oxidation of the product and loss of volatile aromas or CO2.

Fully hermetic design - reduced power consumption
The fully hermetic design is achieved by a combination of a hollow spindle inlet, a hermetic outlet provided by a mechanical seal, and a separator bowl completely filled with liquid.
In addition to maximum separation ­efficiency and significantly reduced power consumption, the fully hermetic concept prevents any air-liquid interface, which otherwise is a source of foaming and food degradation.

Hollow spindle design - gentle acceleration
Our unique hollow spindle design ensures the most gentle acceleration of shear-sensitive particles. This leads to maximum separation efficiency and reduced power consumption at the same time.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filtration Equipment
Product Number CLARA
Product Name Self-cleaning High-speed Separator
Application / Industry Food or Beverage Processing
Unlock Full Specs
to access all available technical data

Similar Products

Variable Inlet / Outlet Grit Removal System - PISTA® VIO™ - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
Critical Fuel/Water Separator Vessel - CFW Series - Kaydon Filtration Corporation
Specs
Description / Other Type Coalescer
Application / Industry Oil / Fuel
View Details