TPI Corporation Environmental Control Heater MFHE03008HAA

Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet
Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Heater - MFHE03008HAA - TPI Corporation
Gray, TN, USA
Environmental Control Heater
MFHE03008HAA
Environmental Control Heater MFHE03008HAA
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
  • MFH SERIES ENCLOSURE USED ON
  • 240 V VOLTAGE RATING
  • 3000 W WATTAGE
  • 33 DEG F OPERATING TEMPERATURE
  • HOTPOD[TM] BRAND
  • AIR FLOW RATE 250 CFM
  • SPEED RATING 1500 RPM
  • INLETS 6 INCH
  • APPLICATION LARGER AREAS
  • MFHE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MFHE03008HAA
Product Name Environmental Control Heater
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1050B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details