TPI Corporation Environmental Control Heater MFHE03006FAAF2D

Description
MFH SERIES ENCLOSURE USED ON 208 V VOLTAGE RATING 2000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet
Description
MFH SERIES ENCLOSURE USED ON 208 V VOLTAGE RATING 2000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Heater - MFHE03006FAAF2D - TPI Corporation
Gray, TN, USA
Environmental Control Heater
MFHE03006FAAF2D
Environmental Control Heater MFHE03006FAAF2D
MFH SERIES ENCLOSURE USED ON 208 V VOLTAGE RATING 2000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
  • MFH SERIES ENCLOSURE USED ON
  • 208 V VOLTAGE RATING
  • 2000 W WATTAGE
  • HOTPOD[TM] BRAND
  • AIR FLOW RATE 250 CFM
  • SPEED RATING 1500 RPM
  • INLETS 6 INCH
  • APPLICATION LARGER AREAS
  • MFHE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MFHE03006FAAF2D
Product Name Environmental Control Heater
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 250/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details