TPI Corporation Environmental Control Heater MFHE03006EAA

Description
MFH SERIES ENCLOSURE USED ON 120 V VOLTAGE RATING 1500 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet
Description
MFH SERIES ENCLOSURE USED ON 120 V VOLTAGE RATING 1500 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Heater - MFHE03006EAA - TPI Corporation
Gray, TN, USA
Environmental Control Heater
MFHE03006EAA
Environmental Control Heater MFHE03006EAA
MFH SERIES ENCLOSURE USED ON 120 V VOLTAGE RATING 1500 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
  • MFH SERIES ENCLOSURE USED ON
  • 120 V VOLTAGE RATING
  • 1500 W WATTAGE
  • 33 DEG F OPERATING TEMPERATURE
  • HOTPOD[TM] BRAND
  • AIR FLOW RATE 250 CFM
  • SPEED RATING 1500 RPM
  • INLETS 6 INCH
  • APPLICATION LARGER AREAS
  • MFHE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MFHE03006EAA
Product Name Environmental Control Heater
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Tubular Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 350 to 1800 F (177 to 982 C)
Heating Capacity 0.40 to 9.72 kW (1.36 to 33.16 MBH)
View Details