TPI Corporation Environmental Control Heater MFHE03006HAA

Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 2000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet
Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 2000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Heater - MFHE03006HAA - TPI Corporation
Gray, TN, USA
Environmental Control Heater
MFHE03006HAA
Environmental Control Heater MFHE03006HAA
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 2000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
  • MFH SERIES ENCLOSURE USED ON
  • 240 V VOLTAGE RATING
  • 2000 W WATTAGE
  • 33 DEG F OPERATING TEMPERATURE
  • HOTPOD[TM] BRAND
  • AIR FLOW RATE 250 CFM
  • SPEED RATING 1500 RPM
  • INLETS 6 INCH
  • APPLICATION LARGER AREAS
  • MFHE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MFHE03006HAA
Product Name Environmental Control Heater
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2110S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details