TPI Corporation Environmental Control Heater MFHE03006HAAF2D

Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet
Description
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Heater - MFHE03006HAAF2D - TPI Corporation
Gray, TN, USA
Environmental Control Heater
MFHE03006HAAF2D
Environmental Control Heater MFHE03006HAAF2D
MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE MODEL
  • MFH SERIES ENCLOSURE USED ON
  • 240 V VOLTAGE RATING
  • 3000 W WATTAGE
  • HOTPOD[TM] BRAND
  • AIR FLOW RATE 250 CFM
  • SPEED RATING 1500 RPM
  • INLETS 6 INCH
  • APPLICATION LARGER AREAS
  • MFHE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MFHE03006HAAF2D
Product Name Environmental Control Heater
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 6974415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 149 F (65 C)
Maximum Air Flow 31.77 SCFM (54 m³/hr)
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details