Picosecond Pulse Labs, Inc. Pick-off Tee Model 5370

Description
Features DC to >25 GHz <17 ps Risetime 5x and 10x Pick-Off Ratios Low Insertion Loss Applications Telecom Systems Laboratory T&M Microwave and RF The Picosecond Advantage: Excellent transient response, repeatability, and temperature stability.Description: This Pick-off Tee is an ultra-broadband resistive coupler, which provides a scaled (18% or 10%) replica of signals passing through the tee. It exhibits excellent through-line insertion loss and pickoff ratio stability for frequencies from DC to >25 GHz. The 5370 features good impedance match across a wide range of frequencies, with a return loss typically >15 dB from 0-25 GHz.
Description
Features DC to >25 GHz <17 ps Risetime 5x and 10x Pick-Off Ratios Low Insertion Loss Applications Telecom Systems Laboratory T&M Microwave and RF The Picosecond Advantage: Excellent transient response, repeatability, and temperature stability.Description: This Pick-off Tee is an ultra-broadband resistive coupler, which provides a scaled (18% or 10%) replica of signals passing through the tee. It exhibits excellent through-line insertion loss and pickoff ratio stability for frequencies from DC to >25 GHz. The 5370 features good impedance match across a wide range of frequencies, with a return loss typically >15 dB from 0-25 GHz.

Suppliers

Company
Product
Description
Supplier Links
Pick-off Tee - Model 5370 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pick-off Tee
Model 5370
Pick-off Tee Model 5370
Features DC to >25 GHz <17 ps Risetime 5x and 10x Pick-Off Ratios Low Insertion Loss Applications Telecom Systems Laboratory T&M Microwave and RF The Picosecond Advantage: Excellent transient response, repeatability, and temperature stability.Description: This Pick-off Tee is an ultra-broadband resistive coupler, which provides a scaled (18% or 10%) replica of signals passing through the tee. It exhibits excellent through-line insertion loss and pickoff ratio stability for frequencies from DC to >25 GHz. The 5370 features good impedance match across a wide range of frequencies, with a return loss typically >15 dB from 0-25 GHz.

Features

  • DC to >25 GHz
  • <17 ps Risetime
  • 5x and 10x Pick-Off Ratios
  • Low Insertion Loss
    Applications
  • Telecom Systems
  • Laboratory T&M
  • Microwave and RF
    The Picosecond Advantage:
    Excellent transient response, repeatability, and temperature stability.Description:
    This Pick-off Tee is an ultra-broadband resistive coupler, which provides a scaled (18% or 10%) replica of signals passing through the tee. It exhibits excellent through-line insertion loss and pickoff ratio stability for frequencies from DC to >25 GHz. The 5370 features good impedance match across a wide range of frequencies, with a return loss typically >15 dB from 0-25 GHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5370
Product Name Pick-off Tee
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2 Ways Resistive Power Splitter, DC - 2000 MHz, 75Ω - ZFRSC-2075+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Power Dividers, Combiners, Hybrids - HJF-A-300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details