Picosecond Pulse Labs, Inc. Power Divider Model 5331

Description
Features DC to 18 GHz Highly Symmetric Combines or Splits Signals All Ports Matched to 50 Ω Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5331 6 dB Power Divider is a very broadband, resistive tee with a 17 ps risetime and a bandwidth from DC to >18 GHz.Description: It is useful for splitting a signal into two identical signals or for combining two signals. There is 6 dB insertion loss between any 2 ports. These are impedance-matched tees that present a 50 Ohm input impedance when both outputs are terminated in 50 Ohm. Power Divider tees are built using three 16.7 Ohm resistors and thus present a 50 Ohm impedance at any port. The resistors in this tee have 1% tolerances and thus this tee has excellent symmetry and very close impedance match to 50 Ohm.
Description
Features DC to 18 GHz Highly Symmetric Combines or Splits Signals All Ports Matched to 50 Ω Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5331 6 dB Power Divider is a very broadband, resistive tee with a 17 ps risetime and a bandwidth from DC to >18 GHz.Description: It is useful for splitting a signal into two identical signals or for combining two signals. There is 6 dB insertion loss between any 2 ports. These are impedance-matched tees that present a 50 Ohm input impedance when both outputs are terminated in 50 Ohm. Power Divider tees are built using three 16.7 Ohm resistors and thus present a 50 Ohm impedance at any port. The resistors in this tee have 1% tolerances and thus this tee has excellent symmetry and very close impedance match to 50 Ohm.

Suppliers

Company
Product
Description
Supplier Links
Power Divider - Model 5331 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Power Divider
Model 5331
Power Divider Model 5331
Features DC to 18 GHz Highly Symmetric Combines or Splits Signals All Ports Matched to 50 Ω Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5331 6 dB Power Divider is a very broadband, resistive tee with a 17 ps risetime and a bandwidth from DC to >18 GHz.Description: It is useful for splitting a signal into two identical signals or for combining two signals. There is 6 dB insertion loss between any 2 ports. These are impedance-matched tees that present a 50 Ohm input impedance when both outputs are terminated in 50 Ohm. Power Divider tees are built using three 16.7 Ohm resistors and thus present a 50 Ohm impedance at any port. The resistors in this tee have 1% tolerances and thus this tee has excellent symmetry and very close impedance match to 50 Ohm.

Features

  • DC to 18 GHz
  • Highly Symmetric
  • Combines or Splits Signals
  • All Ports Matched to 50 Ω
    Applications
  • Telecom and Data Systems
  • Laboratory T&M
  • RF and Microwave Systems
    The Picosecond Advantage:
    The Model 5331 6 dB Power Divider is a very broadband, resistive tee with a 17 ps risetime and a bandwidth from DC to >18 GHz.Description:
    It is useful for splitting a signal into two identical signals or for combining two signals. There is 6 dB insertion loss between any 2 ports. These are impedance-matched tees that present a 50 Ohm input impedance when both outputs are terminated in 50 Ohm. Power Divider tees are built using three 16.7 Ohm resistors and thus present a 50 Ohm impedance at any port. The resistors in this tee have 1% tolerances and thus this tee has excellent symmetry and very close impedance match to 50 Ohm.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5331
Product Name Power Divider
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34129600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2-Way Power Dividers 6020265 - 6020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 26500.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-7000-9000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 7000.00 to 9000.00 MHz
View Details
Core & Wire Magic Tee, 1 - 300 MHz, 50Ω - AMT-32+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.50 dB
View Details
2 suppliers