Picosecond Pulse Labs, Inc. Pick-off Tee Model 5361

Description
Features DC to 40 GHz 10 ps Risetime 14 dB Pick-off Applications 40 Gb/s Data & Telecom Systems High Speed Pulse T&M RF and Microwave The Picosecond Advantage: Our Model 5361 Pick-Off Tee is a high speed resistive tee with excellent transient response in a compact package. This part offers excellent repeatability and temperature stability.Description: This is a broadband, resistive pick-off tee with a pickoff output that is an 18% replica of the signal passing through the tee. It exhibits excellent through-line insertion loss and pick-off stability from DC to over 40 GHz. It features a fast risetime of <10 ps. It has a pick-off resistor tolerance of 1% which ensures excellent DC accuracy.
Description
Features DC to 40 GHz 10 ps Risetime 14 dB Pick-off Applications 40 Gb/s Data & Telecom Systems High Speed Pulse T&M RF and Microwave The Picosecond Advantage: Our Model 5361 Pick-Off Tee is a high speed resistive tee with excellent transient response in a compact package. This part offers excellent repeatability and temperature stability.Description: This is a broadband, resistive pick-off tee with a pickoff output that is an 18% replica of the signal passing through the tee. It exhibits excellent through-line insertion loss and pick-off stability from DC to over 40 GHz. It features a fast risetime of <10 ps. It has a pick-off resistor tolerance of 1% which ensures excellent DC accuracy.

Suppliers

Company
Product
Description
Supplier Links
Pick-off Tee - Model 5361 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pick-off Tee
Model 5361
Pick-off Tee Model 5361
Features DC to 40 GHz 10 ps Risetime 14 dB Pick-off Applications 40 Gb/s Data & Telecom Systems High Speed Pulse T&M RF and Microwave The Picosecond Advantage: Our Model 5361 Pick-Off Tee is a high speed resistive tee with excellent transient response in a compact package. This part offers excellent repeatability and temperature stability.Description: This is a broadband, resistive pick-off tee with a pickoff output that is an 18% replica of the signal passing through the tee. It exhibits excellent through-line insertion loss and pick-off stability from DC to over 40 GHz. It features a fast risetime of <10 ps. It has a pick-off resistor tolerance of 1% which ensures excellent DC accuracy.

Features

  • DC to 40 GHz
  • 10 ps Risetime
  • 14 dB Pick-off
    Applications
  • 40 Gb/s Data & Telecom
    Systems
  • High Speed Pulse T&M
  • RF and Microwave
    The Picosecond Advantage:
    Our Model 5361 Pick-Off Tee is a high speed resistive tee with excellent transient response in a compact package. This part offers excellent repeatability and temperature stability.Description:
    This is a broadband, resistive pick-off tee with a pickoff output that is an 18% replica of the signal passing through the tee. It exhibits excellent through-line insertion loss and pick-off stability from DC to over 40 GHz. It features a fast risetime of <10 ps. It has a pick-off resistor tolerance of 1% which ensures excellent DC accuracy.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5361
Product Name Pick-off Tee
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 3157-QCN-25D+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 20.00 dB
View Details
4 suppliers
Power Dividers, Combiners, Hybrids - HJ-22006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details