Picosecond Pulse Labs, Inc. 1:4 Power Divider Model 5334

Description
Features DC to >25GHz bandwidth 12dB (4x) Insertion Loss Excellent Return Loss Accurate Amplitude and Phase Tracking Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage: A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description: The PSPL model 5334 Resistive Divider is an Ultra-Broadband Resistive Coupler that provides even division of an input signal between four output ports. The device exhibits excellent through-line insertion loss stability for frequencies from DC to >25 GHz. The 5334 features good impedance match across a wide range of frequencies, with Return Loss typically >15 dB from 0-25 GHz. Resistors are accurate within ±2%, providing excellent input matching.
Description
Features DC to >25GHz bandwidth 12dB (4x) Insertion Loss Excellent Return Loss Accurate Amplitude and Phase Tracking Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage: A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description: The PSPL model 5334 Resistive Divider is an Ultra-Broadband Resistive Coupler that provides even division of an input signal between four output ports. The device exhibits excellent through-line insertion loss stability for frequencies from DC to >25 GHz. The 5334 features good impedance match across a wide range of frequencies, with Return Loss typically >15 dB from 0-25 GHz. Resistors are accurate within ±2%, providing excellent input matching.

Suppliers

Company
Product
Description
Supplier Links
1:4 Power Divider - Model 5334 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
1:4 Power Divider
Model 5334
1:4 Power Divider Model 5334
Features DC to >25GHz bandwidth 12dB (4x) Insertion Loss Excellent Return Loss Accurate Amplitude and Phase Tracking Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage: A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description: The PSPL model 5334 Resistive Divider is an Ultra-Broadband Resistive Coupler that provides even division of an input signal between four output ports. The device exhibits excellent through-line insertion loss stability for frequencies from DC to >25 GHz. The 5334 features good impedance match across a wide range of frequencies, with Return Loss typically >15 dB from 0-25 GHz. Resistors are accurate within ±2%, providing excellent input matching.

Features

  • DC to >25GHz bandwidth
  • 12dB (4x) Insertion Loss
  • Excellent Return Loss
  • Accurate Amplitude and Phase Tracking
    Applications
  • Data and Telecom Systems
  • Laboratory T&M
  • RF and Microwave
    The Picosecond Advantage:
    A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description:
    The PSPL model 5334 Resistive Divider is an Ultra-Broadband Resistive Coupler that provides even division of an input signal between four output ports. The device exhibits excellent through-line insertion loss stability for frequencies from DC to >25 GHz. The 5334 features good impedance match across a wide range of frequencies, with Return Loss typically >15 dB from 0-25 GHz. Resistors are accurate within ±2%, providing excellent input matching.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5334
Product Name 1:4 Power Divider
Category Passive
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31631100 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
2-Way Power Dividers 6180400 - 6180400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
6-Way Power Dividers/Combiners - NPD6-1500-5000-20-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 1500.00 to 5000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCS-442+TR-ND - DigiKey
Specs
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.70 dB
Isolation 19.00 dB
View Details
3 suppliers