Picosecond Pulse Labs, Inc. 10 dB Pick-off Tee Model 5340

Description
Features 10 dB Pick-off 50 ps Risetime DC to 8 GHz Bandwidth Applications Laboratory T&M RF and Microwave Systems Description: Our Model 5340-10dB Pick-Off Tee is a broadband, resistive power divider tee with a 10 dB pick-off. The output of the pick-off port is a small replica of the signal passing through the tee. This is an impedance-matched tee consisting of three precision, 1% tolerance resistors, which results in input and output DC resistance of precisely 50 Ohms.
Description
Features 10 dB Pick-off 50 ps Risetime DC to 8 GHz Bandwidth Applications Laboratory T&M RF and Microwave Systems Description: Our Model 5340-10dB Pick-Off Tee is a broadband, resistive power divider tee with a 10 dB pick-off. The output of the pick-off port is a small replica of the signal passing through the tee. This is an impedance-matched tee consisting of three precision, 1% tolerance resistors, which results in input and output DC resistance of precisely 50 Ohms.

Suppliers

Company
Product
Description
Supplier Links
10 dB Pick-off Tee - Model 5340 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
10 dB Pick-off Tee
Model 5340
10 dB Pick-off Tee Model 5340
Features 10 dB Pick-off 50 ps Risetime DC to 8 GHz Bandwidth Applications Laboratory T&M RF and Microwave Systems Description: Our Model 5340-10dB Pick-Off Tee is a broadband, resistive power divider tee with a 10 dB pick-off. The output of the pick-off port is a small replica of the signal passing through the tee. This is an impedance-matched tee consisting of three precision, 1% tolerance resistors, which results in input and output DC resistance of precisely 50 Ohms.

Features

  • 10 dB Pick-off
  • 50 ps Risetime
  • DC to 8 GHz Bandwidth
    Applications
  • Laboratory T&M
  • RF and Microwave Systems
    Description:
    Our Model 5340-10dB Pick-Off Tee is a broadband, resistive power divider tee with a 10 dB pick-off. The output of the pick-off port is a small replica of the signal passing through the tee. This is an impedance-matched tee consisting of three precision, 1% tolerance resistors, which results in input and output DC resistance of precisely 50 Ohms.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5340
Product Name 10 dB Pick-off Tee
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o36217590 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 5000.00 to 6000.00 MHz
View Details
2-Way Power Dividers 6020200 - 6020200 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details
2-Way Power Dividers/Combiners - NPD2-800-2700-50-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 800.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-1WDC-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.80 dB
View Details