Picosecond Pulse Labs, Inc. Z-matched Pick-off Tee Model 5372

Description
Features Excellent Through-line Impedance Match Minimizes Signal Reflections DC to 26GHz 5x (14dB) Pickoff Applications Pick-off of Clock Recovery Signals Pick-off of Trigger Signals High Integrity Signal Pick-off The Picosecond Advantage: Maximum broadband performance with minimum signal distortion.Description: The PSPL Model 5372 Z-Matched Pickoff Tee is an ultra-broadband resistive device that provides a scaled 5x (14dB) pickoff of the input signal. The 5372 exhibits excellent through-line impedance match to 50 ohms for frequencies from DC to 26 GHz, unlike conventional 14dB pickoff tees that have DC resistance of 42 ohms at the input. The 5372 features outstanding insertion loss and group delay flatness. Either Port 1 or Port 2 may be used as the input.
Description
Features Excellent Through-line Impedance Match Minimizes Signal Reflections DC to 26GHz 5x (14dB) Pickoff Applications Pick-off of Clock Recovery Signals Pick-off of Trigger Signals High Integrity Signal Pick-off The Picosecond Advantage: Maximum broadband performance with minimum signal distortion.Description: The PSPL Model 5372 Z-Matched Pickoff Tee is an ultra-broadband resistive device that provides a scaled 5x (14dB) pickoff of the input signal. The 5372 exhibits excellent through-line impedance match to 50 ohms for frequencies from DC to 26 GHz, unlike conventional 14dB pickoff tees that have DC resistance of 42 ohms at the input. The 5372 features outstanding insertion loss and group delay flatness. Either Port 1 or Port 2 may be used as the input.

Suppliers

Company
Product
Description
Supplier Links
Z-matched Pick-off Tee - Model 5372 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Z-matched Pick-off Tee
Model 5372
Z-matched Pick-off Tee Model 5372
Features Excellent Through-line Impedance Match Minimizes Signal Reflections DC to 26GHz 5x (14dB) Pickoff Applications Pick-off of Clock Recovery Signals Pick-off of Trigger Signals High Integrity Signal Pick-off The Picosecond Advantage: Maximum broadband performance with minimum signal distortion.Description: The PSPL Model 5372 Z-Matched Pickoff Tee is an ultra-broadband resistive device that provides a scaled 5x (14dB) pickoff of the input signal. The 5372 exhibits excellent through-line impedance match to 50 ohms for frequencies from DC to 26 GHz, unlike conventional 14dB pickoff tees that have DC resistance of 42 ohms at the input. The 5372 features outstanding insertion loss and group delay flatness. Either Port 1 or Port 2 may be used as the input.

Features

  • Excellent Through-line Impedance Match
  • Minimizes Signal Reflections
  • DC to 26GHz
  • 5x (14dB) Pickoff
    Applications
  • Pick-off of Clock Recovery Signals
  • Pick-off of Trigger Signals
  • High Integrity Signal Pick-off
    The Picosecond Advantage:
    Maximum broadband performance with minimum signal distortion.Description:
    The PSPL Model 5372 Z-Matched Pickoff Tee is an ultra-broadband resistive device that provides a scaled 5x (14dB) pickoff of the input signal. The 5372 exhibits excellent through-line impedance match to 50 ohms for frequencies from DC to 26 GHz, unlike conventional 14dB pickoff tees that have DC resistance of 42 ohms at the input. The 5372 features outstanding insertion loss and group delay flatness. Either Port 1 or Port 2 may be used as the input.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5372
Product Name Z-matched Pick-off Tee
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2-Way Power Dividers 6180400 - 6180400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-100-550-K1-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 100.00 to 550.00 MHz
View Details
1000 MHZ Rf Power Divider Splitter - 851-ZFSC-2-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors BNC; BNC
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers