JFW Industries, Inc. Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Product Name Notes
50C-053-XX is a 10dB resistive coupler. It couples in both directions. This model operates from DC to 3100 MHz and is rated for up to 5 Watts input power. RF...
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
Model 50PD-836 N is a 50 Ohm reactive 2-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 50PD-837 N is a 50 Ohm reactive 4-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 50PD-838 N is a 50 Ohm reactive 8-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 50PD-846 SMA is a 50 Ohm reactive 2-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 50PD-847 SMA is a 50 Ohm reactive 4-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 50PD-848 SMA is a 50 Ohm reactive 8-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to...
Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt...
Power divider/combiner assemblies are typically used with custom RF test equipment. If you have a specific application for a power divider/combiner assembly, please send us a block diagram of your...