JFW Industries, Inc. 75 Ohm Resistive Power Divider/Combiner 75PD-188

Description
Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt of RF input power. This 11-Way divider/combiner is constructed in a star configuration with 12 ports total. It has the functionality of a 12 port RF hub because every path through the divider/combiner has equal loss.
Datasheet
Description
Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt of RF input power. This 11-Way divider/combiner is constructed in a star configuration with 12 ports total. It has the functionality of a 12 port RF hub because every path through the divider/combiner has equal loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Resistive Power Divider/Combiner - 75PD-188 - JFW Industries, Inc.
Indianapolis, IN, USA
75 Ohm Resistive Power Divider/Combiner
75PD-188
75 Ohm Resistive Power Divider/Combiner 75PD-188
Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt of RF input power. This 11-Way divider/combiner is constructed in a star configuration with 12 ports total. It has the functionality of a 12 port RF hub because every path through the divider/combiner has equal loss.

Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt of RF input power. This 11-Way divider/combiner is constructed in a star configuration with 12 ports total. It has the functionality of a 12 port RF hub because every path through the divider/combiner has equal loss.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 75PD-188
Product Name 75 Ohm Resistive Power Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 11-way
Package Type / Form Factor Connectorized
Connectors Type F
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
RF Power Dividers/Splitters - 3157-SCN-3-28+TR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.80 dB
View Details
70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
4-Way Power Dividers/Combiners - NPD4-500-2000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 500.00 to 2000.00 MHz
View Details