JFW Industries, Inc. 50 Ohm (Low Power) Power Divider/Combiner, Resistive 50PD-001

Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because a resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet
Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because a resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm (Low Power) Power Divider/Combiner, Resistive - 50PD-001 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm (Low Power) Power Divider/Combiner, Resistive
50PD-001
50 Ohm (Low Power) Power Divider/Combiner, Resistive 50PD-001
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because a resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.

Characteristics of Resistive Power Divider/Combiner

  • Resistive power dividers/combiners function all the way down to DC.
  • Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
  • Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss.
  • Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss.
  • Because a resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network.
  • A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB
  • Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 50PD-001
Product Name 50 Ohm (Low Power) Power Divider/Combiner, Resistive
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
DLI Brand Resistive Power Dividers - PDR05848 - Knowles
Specs
Category Passive
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Splitters/Combiners - WM2PD-1-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details