JFW Industries, Inc. 50 Ohm (Low Power) Power Divider/Combiner, Reactive 50PD-672

Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet
Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm (Low Power) Power Divider/Combiner, Reactive - 50PD-672 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm (Low Power) Power Divider/Combiner, Reactive
50PD-672
50 Ohm (Low Power) Power Divider/Combiner, Reactive 50PD-672
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.

Characteristics of Resistive Power Divider/Combiner

  • Resistive power dividers/combiners function all the way down to DC.
  • Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
  • Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss.
  • Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss.
  • Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network.
  • A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB
  • Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 50PD-672
Product Name 50 Ohm (Low Power) Power Divider/Combiner, Reactive
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 863-1252-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.55 dB
Isolation 15.00 dB
View Details
4 suppliers