JFW Industries, Inc. Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| 50C-041-20 Coupler from JFW Industries. | |
| 50C-053-XX is a 10dB resistive coupler. It couples in both directions. This model operates from DC to 3100 MHz and is rated for up to 5 Watts input power. RF... | |
| 50C-064-XX is a wideband directional coupler with SMA female connectors. This model operates 375-6000 MHz and is rated for 50 Watts of RF input power. This model has three ports:... | |
| 50C-067-XX is a directional coupler with N female connectors. This model operates 400-3000 MHz and is rated for 100 Watts of RF input power. This model has three ports: Input... | |
| 50C-070-XX is a wideband directional coupler with SMA female connectors. This model operates 500 MHz to 18 GHz and is rated for 50 Watts of RF input power. This model... | |
| Coupler from JFW Industries50C-054-XX . | |
| Coupler from JFW Industries50C-055-XX . | |
| Coupler from JFW Industries75C-049-XX . |