Model 50PD-836 N is a 50 Ohm reactive 2-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one divider port and two combiner ports. Any signal from divider port to combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
| JFW Industries, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 50PD-836 |
| Product Name | Reactive Power Divider/Combiner |
| Category | Passive |
| Divider / Combiner Type | 0º |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | Type N |