JFW Industries, Inc. 50 Ohm (Low Power) Power Divider/Combiner, Reactive 50PD-645

Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet
Description
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm (Low Power) Power Divider/Combiner, Reactive - 50PD-645 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm (Low Power) Power Divider/Combiner, Reactive
50PD-645
50 Ohm (Low Power) Power Divider/Combiner, Reactive 50PD-645
Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss. Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss. Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network. A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.

Characteristics of Resistive Power Divider/Combiner

  • Resistive power dividers/combiners function all the way down to DC.
  • Resistive Power dividers/combiners can be used to combine several signals or split a single signal.
  • Due to their symmetric design, the isolation of a resistive divider/combiner is equal to its insertion loss.
  • Example: A 2-way resistive power divider/combiner has 6dB of insertion from any port to any other port. All paths have 6dB of insertion loss.
  • Because resistive Power divider/combiner has identical insertion loss from any port to any other port, it acts much like a node in a mesh network.
  • A resistive power divider/combiner has much higher insertion loss than reactive power divider/combiner. Example: 2-way resistive = 6dB, 2-way reactive = 3dB
  • Some configurations such as 5-way, 7-way, and 10-way are more readily available as resistive power dividers/combiners than as reactive power dividers/combiners.
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 50PD-645
Product Name 50 Ohm (Low Power) Power Divider/Combiner, Reactive
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08607-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2-Way Power Dividers 6265400 - 6265400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 26500.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details