JFW Industries, Inc. Reactive Power Divider/Combiner 50PD-837

Description
Model 50PD-837 N is a 50 Ohm reactive 4-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one divider port and two combiner ports. Any signal from divider port to combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
Datasheet
Description
Model 50PD-837 N is a 50 Ohm reactive 4-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one divider port and two combiner ports. Any signal from divider port to combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reactive Power Divider/Combiner - 50PD-837 - JFW Industries, Inc.
Indianapolis, IN, USA
Reactive Power Divider/Combiner
50PD-837
Reactive Power Divider/Combiner 50PD-837
Model 50PD-837 N is a 50 Ohm reactive 4-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one divider port and two combiner ports. Any signal from divider port to combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).

Model 50PD-837 N is a 50 Ohm reactive 4-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one divider port and two combiner ports. Any signal from divider port to combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 50PD-837
Product Name Reactive Power Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Connectors Type N
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T250148440 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Power Dividers/Splitters - 3157-SCN-2-27+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 17.00 dB
View Details
4 suppliers
87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
10-Way Power Dividers/Combiners - NPD10-600-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 10-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 600.00 to 6000.00 MHz
View Details