JFW Industries, Inc. Datasheets for RF Terminations

RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Terminations: Learn more

Product Name Notes
Designed to match 50-Ohm and 75-Ohm RF devices with an oscilloscope or with other high-impedance test equipment, the JFW feedthru termination has been a trusted component in RF laboratories for...
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and...
Model 50T-596 is a 50 Ohm termination (aka dummy load) that operates DC-50 GHz. It is available with either a male or female 2.4mm RF connector and is rated for...
Model 50T-605 is a 50 Ohm termination (aka dummy load) that operates DC-6 GHz and is rated at 2 Watt RF input power. It is available with 4.3/10 male or...