JFW Industries, Inc. Datasheets for Matrix Switching Systems
Matrix switching systems rout signals (RF, video, audio, data, and others) from multiple inputs to multiple outputs.
Matrix Switching Systems: Learn more
| Product Name | Notes |
|---|---|
| JFW Model #: 50MS-367 Impedance: 50 Ohms Configuration: 4 x 4 Blocking RF Matrix Switch Unused Ports: Absorptive Frequency Start: 0 MHz (DC) Frequency Stop: 40 GHz RF Input Power:... | |
| JFW Model #: 75MS-029 Impedance: 75 Ohms Configuration: 2 x 8 Blocking RF Matrix Switch Unused Ports: IN Reflective, OUT Absorptive Frequency Start: 3 MHz Frequency Stop: 1000 MHz RF... | |
| A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a... | |
| A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input... |