JFW Industries, Inc. Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| Designed to match 50-Ohm and 75-Ohm RF devices with an oscilloscope or with other high-impedance test equipment, the JFW feedthru termination has been a trusted component in RF laboratories for... | |
| Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and... | |
| Model 50T-596 is a 50 Ohm termination (aka dummy load) that operates DC-50 GHz. It is available with either a male or female 2.4mm RF connector and is rated for... | |
| Model 50T-605 is a 50 Ohm termination (aka dummy load) that operates DC-6 GHz and is rated at 2 Watt RF input power. It is available with 4.3/10 male or... |