JFW Industries, Inc. Reactive Power Divider/Combiner 50PD-847

Description
Model 50PD-847 SMA is a 50 Ohm reactive 4-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with SMA female coaxial RF connectors. It has one divider port and four combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
Datasheet
Description
Model 50PD-847 SMA is a 50 Ohm reactive 4-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with SMA female coaxial RF connectors. It has one divider port and four combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reactive Power Divider/Combiner - 50PD-847 - JFW Industries, Inc.
Indianapolis, IN, USA
Reactive Power Divider/Combiner
50PD-847
Reactive Power Divider/Combiner 50PD-847
Model 50PD-847 SMA is a 50 Ohm reactive 4-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with SMA female coaxial RF connectors. It has one divider port and four combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).

Model 50PD-847 SMA is a 50 Ohm reactive 4-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with SMA female coaxial RF connectors. It has one divider port and four combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 50PD-847
Product Name Reactive Power Divider/Combiner
Category Passive
Divider / Combiner Type
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW06400-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
PD-0126, Wideband Wilkinson Power Divider - PD-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-39-9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers