kTB Solutions Fixed Attenuators NFA1805

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA1805 is a fixed attenuator for DC to 18 GHz applications, including wireless, radar, and laboratory testing, with 5 W average power handling at 25°C derated linearly to 0.25 W at 120°C and 500 W peak power for 5 µs pulses at 0.5% duty cycle with SMA or 0.25% with N connectors. It offers attenuation from 1 to 60 dB in 50 Ω impedance with VSWR up to 1.45 max and attenuation accuracy up to ±1.3 dB across the band. The unit has N or SMA male/female connectors, operates from -55°C to +125°C, and measures 2 mm ±2 mm mechanical tolerance.

Datasheet Summary
Powered by GS/AI

The NFA1805 is a fixed attenuator for DC to 18 GHz applications, including wireless, radar, and laboratory testing, with 5 W average power handling at 25°C derated linearly to 0.25 W at 120°C and 500 W peak power for 5 µs pulses at 0.5% duty cycle with SMA or 0.25% with N connectors. It offers attenuation from 1 to 60 dB in 50 Ω impedance with VSWR up to 1.45 max and attenuation accuracy up to ±1.3 dB across the band. The unit has N or SMA male/female connectors, operates from -55°C to +125°C, and measures 2 mm ±2 mm mechanical tolerance.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA1805 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA1805
Fixed Attenuators NFA1805
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA1805
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Digitally Controlled Attenuators - NDA-8000-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details