The NDA-1000-2000-63-1 is a digitally controlled attenuator for use in the 1 to 2 GHz frequency range, providing 0 to 63 dB attenuation in 1 dB steps with 6 control bits. It has a maximum insertion loss of 2.5 dB, attenuation flatness of ±0.5 dB, and switching time of 100 ns. The device operates on ±5 VDC with a typical current draw of 0.1 A and handles maximum input power of 30 dBm. Input and output VSWR are 1.5:1 maximum. It features SMA female connectors, aluminum housing, and is mounted via four 2.4 mm through-holes. Its dimensions are 45 × 35 × 15 mm, weighing 200 g. Operating temperature ranges from -40°C to +70°C.
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas.
Features:
Applications:
Digitally Controlled Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NDA-1000-2000-63-1 |
| Product Name | Digitally Controlled Attenuators |
| Attenuator Type | Variable; Digital |
| Number of Bits | 1 |
| Frequency | 1 GHz |