kTB Solutions Fixed Attenuators NFA2630

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA2630 is a fixed coaxial attenuator for DC to 26.5 GHz applications, including wireless, radar, and laboratory testing. It is housed in an aluminum case with SMA connectors and has an impedance of 50Ω. The attenuator supports power levels up to 30 W at 25°C, derating linearly to 3 W at 115°C for 1-10 dB and 50-60 dB variants, and to 3 W at 125°C for 20-40 dB variants, with a peak power rating of 200 W for 5 µs pulses at 10% duty cycle. VSWR is ≤1.35 across the frequency range, and attenuation accuracy varies by setting, with ±2.4 dB at DC-26.5 GHz for 1-10 dB and ±1.5 dB for 20-40 dB. The operating temperature range is -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The NFA2630 is a fixed coaxial attenuator for DC to 26.5 GHz applications, including wireless, radar, and laboratory testing. It is housed in an aluminum case with SMA connectors and has an impedance of 50Ω. The attenuator supports power levels up to 30 W at 25°C, derating linearly to 3 W at 115°C for 1-10 dB and 50-60 dB variants, and to 3 W at 125°C for 20-40 dB variants, with a peak power rating of 200 W for 5 µs pulses at 10% duty cycle. VSWR is ≤1.35 across the frequency range, and attenuation accuracy varies by setting, with ±2.4 dB at DC-26.5 GHz for 1-10 dB and ±1.5 dB for 20-40 dB. The operating temperature range is -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA2630 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA2630
Fixed Attenuators NFA2630
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA2630
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 1 GHz
View Details
Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details