kTB Solutions Digitally Controlled Attenuators NDA-1000-2000-47.5-0.5

Description
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas. Features: Broadband High Dynamic Range Customization on demand Applications: Wireless Radar Laboratory Test Digitally Controlled Attenuators Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas. Features: Broadband High Dynamic Range Customization on demand Applications: Wireless Radar Laboratory Test Digitally Controlled Attenuators Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
San Jose, CA, United States
Digitally Controlled Attenuators
NDA-1000-2000-47.5-0.5
Digitally Controlled Attenuators NDA-1000-2000-47.5-0.5
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas. Features: Broadband High Dynamic Range Customization on demand Applications: Wireless Radar Laboratory Test Digitally Controlled Attenuators Brochure

kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas.


Features:

  • Broadband
  • High Dynamic Range
  • Customization on demand

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Digitally Controlled Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NDA-1000-2000-47.5-0.5
Product Name Digitally Controlled Attenuators
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Digitally Controlled Attenuators - NDA-10-13000-40-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0100 GHz
View Details
Fixed Attenuators - NFA015K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 20 dB
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details